location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Intel Xeon E5-2420 v2 processor 2.2 GHz 15 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E5-2420 v2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3829-L220 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026601160
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Intel Xeon E5-2420 v2 processor 2.2 GHz 15 MB L3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® E5 V2 Family E5-2420V2 2.2 GHz
  • - 15 MB L3 LGA 1356 (Socket B2)
  • - Processor cores: 6 22 nm 64-bit 80 W
  • - Maximum internal memory supported by processor: 384 GB DDR3-SDRAM
Long product name Fujitsu Intel Xeon E5-2420 v2 processor 2.2 GHz 15 MB L3 :
The short editorial description of Fujitsu Intel Xeon E5-2420 v2 processor 2.2 GHz 15 MB L3

Intel Xeon E5-2420 v2, 2.2 GHz (2.7 Turbo), 15 MB Cache, 7.2 GT/s, 22 nm
More>>>
Fujitsu Intel Xeon E5-2420 v2 processor 2.2 GHz 15 MB L3:
The official marketing text of Fujitsu Intel Xeon E5-2420 v2 processor 2.2 GHz 15 MB L3 as supplied by the manufacturer

Fujitsu's brand promise - shaping tomorrow with you - is about shaping the future of society and business. It describes our way of doing business, building on our long-term relationships with our customers and society. We work with our stakeholders, using our experience and the power of ICT to contribute to their success and to the future of society.

Short summary description Fujitsu Intel Xeon E5-2420 v2 processor 2.2 GHz 15 MB L3:
This short summary of the Fujitsu Intel Xeon E5-2420 v2 processor 2.2 GHz 15 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Intel Xeon E5-2420 v2, Intel® Xeon® E5 V2 Family, LGA 1356 (Socket B2), 22 nm, E5-2420V2, 2.2 GHz, 64-bit

Long summary description Fujitsu Intel Xeon E5-2420 v2 processor 2.2 GHz 15 MB L3:
This is an auto-generated long summary of Fujitsu Intel Xeon E5-2420 v2 processor 2.2 GHz 15 MB L3 based on the first three specs of the first five spec groups.

Fujitsu Intel Xeon E5-2420 v2. Processor family: Intel® Xeon® E5 V2 Family, Processor socket: LGA 1356 (Socket B2), Processor lithography: 22 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 384 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Scalability: 2S. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Processor
Processor model *
E5-2420V2
Processor base frequency *
2.2 GHz
Processor family *
Intel® Xeon® E5 V2 Family
Processor cores *
6
Processor socket *
LGA 1356 (Socket B2)
Component for
Server/workstation
Processor lithography *
22 nm
Processor threads
12
System bus rate
7.2 GT/s
Processor operating modes *
64-bit
Processor boost frequency
2.7 GHz
Processor cache
15 MB
Processor cache type
L3
Thermal Design Power (TDP)
80 W
VID Voltage Range
0.65 - 1.30 V
Bus type
QPI
Number of QPI links
1
Memory bandwidth supported by processor (max)
38.4 GB/s
Memory
Maximum internal memory supported by processor
384 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333, 1600 MHz
Memory channels *
Triple-channel
ECC
Yes
Graphics
On-board graphics card *
No
Features
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Features
Market segment
Server
Maximum number of PCI Express lanes
24
PCI Express slots version
3.0
Scalability
2S
Embedded options available
No
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Turbo Boost Technology
2.0
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Operational conditions
Tcase
76 °C
Other features
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Country Distributor
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)