location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI OKIFAX 5680 fax machine Laser 33.6 Kbit/s 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OKIFAX 5680
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01118512
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI OKIFAX 5680 fax machine Laser 33.6 Kbit/s 300 x 300 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser 300 x 300 DPI
  • - 33.6 Kbit/s
  • - 3 sec/page
Guarantee: 3 years on-site warranty
Long product name OKI OKIFAX 5680 fax machine Laser 33.6 Kbit/s 300 x 300 DPI :
The short editorial description of OKI OKIFAX 5680 fax machine Laser 33.6 Kbit/s 300 x 300 DPI

OKIFAX 5680, A4, 8ppm, 300dpi
More>>>
Short summary description OKI OKIFAX 5680 fax machine Laser 33.6 Kbit/s 300 x 300 DPI:
This short summary of the OKI OKIFAX 5680 fax machine Laser 33.6 Kbit/s 300 x 300 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

OKI OKIFAX 5680, Laser, 33.6 Kbit/s, 300 x 300 DPI, 3 sec/page, MH, MMR, MR, 8 cpm

Long summary description OKI OKIFAX 5680 fax machine Laser 33.6 Kbit/s 300 x 300 DPI:
This is an auto-generated long summary of OKI OKIFAX 5680 fax machine Laser 33.6 Kbit/s 300 x 300 DPI based on the first three specs of the first five spec groups.

OKI OKIFAX 5680. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax resolution: 300 x 300 DPI. Copy speed (black, normal quality, A4): 8 cpm, Maximum number of copies: 99 copies. Standard input capacity: 250 sheets, Auto document feeder (ADF) input capacity: 30 sheets. Fax memory: 2.5 MB, Fax memory: 200 pages. Dimensions (WxDxH): 13 x 16.5 x 9.65" (330 x 420 x 245 mm), Weight: 28.7 lbs (13 kg)