location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN9330 USB NC Headset Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN9330 USB NC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9337-509-401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991007312
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Long product name Jabra GN9330 USB NC Headset Wireless :
The short editorial description of Jabra GN9330 USB NC Headset Wireless

GN 9330 USB wireless headset
More>>>
Jabra GN9330 USB NC Headset Wireless:
The official marketing text of Jabra GN9330 USB NC Headset Wireless as supplied by the manufacturer

The new GN9330 USB wireless headset makes all your PC-based IP telephony conversations sound better. High-definition, wideband IP audio ensures you hear – and are heard – with superb clarity. It’s the first wireless office headset to offer true wideband audio, and at 6.8 kHz, its audio bandwidth is more than twice that of conventional telephony.

Noise-cancelling microphone technology ensures your voice is always transmitted clearly, no matter where you are in the office. And conversation security is guaranteed as well. Thanks to digital encryption, rest assured that the person you’re talking to is the only one listening. With a range of up to 200 ', you can take calls throughout your office. And with 6 hours of talk time you can conduct your day’s business without recharging. The GN9330 USB allows you to escape the limitations set by your PC, providing hands-free convenience, all-day comfort, and superb sound clarity.

Short summary description Jabra GN9330 USB NC Headset Wireless:
This short summary of the Jabra GN9330 USB NC Headset Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GN9330 USB NC, Wireless, 0.917 oz (26 g), Headset

Long summary description Jabra GN9330 USB NC Headset Wireless:
This is an auto-generated long summary of Jabra GN9330 USB NC Headset Wireless based on the first three specs of the first five spec groups.

Jabra GN9330 USB NC. Product type: Headset. Connectivity technology: Wireless, Wireless range: 3937" (100 m). Weight: 0.917 oz (26 g)

Performance
Product type *
Headset
Headset type
Monaural
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
3937" (100 m)
Headphones
Acoustic system
Semi-open
Battery
Talk time
6 h
Standby time
120 h
Weight & dimensions
Weight
0.917 oz (26 g)
Other features
Compatibility
Telephone
Brand Image Article code product Stock Price from
Jabra GN9330e Headset Wireless Office/Call center Bluetooth Black, Silver Jabra GN9330e Headset Wireless Office/Call center Bluetooth Black, Silver
(show image)
93312-05 GN9330e 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)