location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect VGA UTP Extender With Audio

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA UTP Extender With Audio
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC-VGAEX1A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505014752
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2023 00:15:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect VGA UTP Extender With Audio
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - One pair as a full functional module, no need of setting
  • - One piece of CAT-5e/6 cable can substitute HDMI cable to achieve long distance transmission
  • - Follow the standard of IEEE-568B
  • - Transmission distance can be up to 50 meters for 1080p using CAT-6 Cable
  • - Auto-adjustment of feedback, equalization and amplify, the user does not need to care about the length of the cable
  • - Compact size
  • - Signaling rates up to1.65Gbps in support of 1080P display
Long product name Microconnect VGA UTP Extender With Audio :
The short editorial description of Microconnect VGA UTP Extender With Audio

VGA UTP Extender With Audio
More>>>
Short summary description Microconnect VGA UTP Extender With Audio:
This short summary of the Microconnect VGA UTP Extender With Audio data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect VGA UTP Extender With Audio, VGA, Black, Full HD, Cat6, 7.05 oz (200 g), 9.49" (241 mm)

Long summary description Microconnect VGA UTP Extender With Audio:
This is an auto-generated long summary of Microconnect VGA UTP Extender With Audio based on the first three specs of the first five spec groups.

Microconnect VGA UTP Extender With Audio. Video port type: VGA. Product color: Black, HD type: Full HD. Cable types supported: Cat6. Weight: 7.05 oz (200 g). Package width: 9.49" (241 mm), Package depth: 7.05" (179 mm), Package height: 2.52" (64 mm)