Microconnect logo

Microconnect DPS14 video splitter DisplayPort 4x DisplayPort

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33631
Info modified on:
04 Nov 2019, 15:40:52
Long product name Microconnect DPS14 video splitter DisplayPort 4x DisplayPort:

4-Port DisplayPort Splitter

Short summary description Microconnect DPS14 video splitter DisplayPort 4x DisplayPort:

Microconnect DPS14, DisplayPort, 4x DisplayPort, Black, 3840 x 2160, 10.6 x 4.37 x 0.984" (270 x 111 x 25 mm), 0 - 40 °C

Long summary description Microconnect DPS14 video splitter DisplayPort 4x DisplayPort:

Microconnect DPS14. Video port type: DisplayPort, Video out: 4x DisplayPort. Product color: Black, Supported graphics resolutions: 3840 x 2160. Dimensions (WxDxH): 10.6 x 4.37 x 0.984" (270 x 111 x 25 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.