location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision Pro2840m computer monitor 28" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro2840m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60B4RAT6EU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkVision Pro2840m computer monitor 28" 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 28"
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 5 ms
Guarantee: 3 Years
Long product name Lenovo ThinkVision Pro2840m computer monitor 28" 3840 x 2160 pixels 4K Ultra HD Black :
The short editorial description of Lenovo ThinkVision Pro2840m computer monitor 28" 3840 x 2160 pixels 4K Ultra HD Black

28" 4Kx2K (3840x2160), 16:9, 2x 3W, DP+mDP+HDMI+MHL, 3x USB 3.0, 2x USB 2.0, Black
More>>>
Lenovo ThinkVision Pro2840m computer monitor 28" 3840 x 2160 pixels 4K Ultra HD Black:
The official marketing text of Lenovo ThinkVision Pro2840m computer monitor 28" 3840 x 2160 pixels 4K Ultra HD Black as supplied by the manufacturer

World Class 4K Display Performance
Designed with CAD/CAM, data analysis or purely for high definition entertainment, the ThinkVision Pro2840m is a feature packed 28 inch UltraHD premium display for the discerning professional who requires an uncompromised visual experience. With a 3840x2160 panel, the latest premium ThinkVision monitor reproduces a stunning image that is vibrant, sharp and detailed and color reproduction is second to none.

Users will enjoy the clean and ergonomic infinity glass design featuring touch sensitive buttons and dual speakers and the monitor is mounted on a full function stand that allows tilt, swivel and rotate for maximum productivity. An array of ports complete the picture for connection to multiple external devices.
ThinkVision Pro2840m is a must have display for professionals wanting the latest 4K technology at an incredibly affordable price backed by a three year warranty.

Short summary description Lenovo ThinkVision Pro2840m computer monitor 28" 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the Lenovo ThinkVision Pro2840m computer monitor 28" 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision Pro2840m, 28", 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black

Long summary description Lenovo ThinkVision Pro2840m computer monitor 28" 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of Lenovo ThinkVision Pro2840m computer monitor 28" 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision Pro2840m. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product color: Black

Display
Display diagonal *
28"
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Touchscreen *
No
Response time *
5 ms
Supported graphics resolutions
3840 x 2160
Aspect ratio
16:9
Contrast ratio (dynamic)
3000000:1
Viewable size, horizontal
24.4" (62.1 cm)
Viewable size, vertical
13.4" (34.1 cm)
3D
No
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Ports & interfaces
USB upstream port type
USB Type-B
Number of upstream ports
2
Number of USB Type-B upstream ports quantity
2
USB Type-A downstream ports quantity
3
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Mini DisplayPorts quantity
1
Mobile High-Definition Link (MHL)
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
5 - 25°
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 23:25:48
Uk has collected 2 expert reviews for Lenovo ThinkVision Pro2840m computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcmag.com
Updated:
2015-09-10 23:25:47
With the ThinkVision Pro2840m, Lenovo has entered the burgeoning Ultra-High-Definition (UHD) monitor market, joining manufacturers such as Asus, Acer, Dell, and Philips, all of whom have also released 28-inch, Twisted Nematic (TN)-based UHD monitors with...
Good Sleek design. Fully adjustable stand. Crisp Ultra-High-Definition (UHD) imagery.
Bad Weak gray-scale performance. Narrow viewing angles. Erratic function buttons...
Bottom line The Lenovo ThinkVision Pro2840m is a sharp-looking 28-inch UHD monitor that delivers mostly accurate colors and a beautiful picture, but its gray-scale and viewing-angle performance hold it back...
60%
pcmag.com
Updated:
2020-06-11 06:29:41
With the ThinkVision Pro2840m, Lenovo has entered the burgeoning Ultra-High-Definition (UHD) monitor market, joining manufacturers such as Asus, Acer, Dell, and Philips, all of whom have also released 28-inch, Twisted Nematic (TN)-based UHD monitors with...
0%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)