location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay USB micro-B 180, 1.8m USB cable 70.9" (1.8 m) Micro-USB B USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB micro-B 180, 1.8m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93181 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849931819
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:26:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay USB micro-B 180, 1.8m USB cable 70.9" (1.8 m) Micro-USB B USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - Micro-USB B Male
  • - USB A Male
  • - Black
More>>>
Short summary description Goobay USB micro-B 180, 1.8m USB cable 70.9" (1.8 m) Micro-USB B USB A Black:
This short summary of the Goobay USB micro-B 180, 1.8m USB cable 70.9" (1.8 m) Micro-USB B USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay USB micro-B 180, 1.8m, 70.9" (1.8 m), Micro-USB B, USB A, Male/Male, Black

Long summary description Goobay USB micro-B 180, 1.8m USB cable 70.9" (1.8 m) Micro-USB B USB A Black:
This is an auto-generated long summary of Goobay USB micro-B 180, 1.8m USB cable 70.9" (1.8 m) Micro-USB B USB A Black based on the first three specs of the first five spec groups.

Goobay USB micro-B 180, 1.8m. Cable length: 70.9" (1.8 m). Connector 1: Micro-USB B, Connector 2: USB A, Connector gender: Male/Male, Product color: Black

Brand Image Article code product Stock Price from
Goobay

Goobay 40912 USB cable USB 2.0 47.2" (1.2 m) Micro-USB A USB A Silver
(show image)
40912 40912 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93918 USB cable USB 2.0 39.4" (1 m) Micro-USB B USB A Black
(show image)
93918 USB 2.0 Hi-Speed Cable, black, 1 m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93920 USB cable USB 2.0 118.1" (3 m) Micro-USB B USB A Black
(show image)
93920 USB 2.0 Hi-Speed Cable, black, 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93921 USB cable USB 2.0 196.9" (5 m) Micro-USB B USB A Black
(show image)
93921 USB 2.0 Hi-Speed Cable, black, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB micro-B 060, 0.60m USB cable 23.6" (0.6 m) Micro-USB B USB A Black
(show image)
93922 USB micro-B 060, 0.60m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 AA 500 HiSpeed, 5m USB cable 196.9" (5 m) USB A Black
(show image)
93403 USB 2.0 AA 500 HiSpeed, 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB AB 300 R/A HiSpeed, 3m USB cable 118.1" (3 m) USB A USB B Transparent
(show image)
93578 USB AB 300 R/A HiSpeed, 3m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 AB 100 R/A HiSpeed, 1m USB cable 39.4" (1 m) USB A USB B Transparent
(show image)
93576 USB 2.0 AB 100 R/A HiSpeed, 1m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 93575 USB cable USB 2.0 19.7" (0.5 m) USB A USB B Transparent
(show image)
93575 USB 2.0 Hi-Speed Cable 90°, transparent, 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB 2.0 AB 200 R/A HiSpeed, 2m USB cable 78.7" (2 m) USB A USB B Transparent
(show image)
93577 USB 2.0 AB 200 R/A HiSpeed, 2m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)