Goobay logo

Goobay 68874 parallel cable Transparent 59.1" (1.5 m)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54941
Info modified on:
13 Sept 2023, 15:29:16
Bullet Points Goobay 68874 parallel cable Transparent 59.1" (1.5 m):
  • - For connecting printers to the USB port
  • - Supports bi-directional printers, EPP, ECP
  • - USB 1.1 and USB 2.0 compatible
  • - Up to 12 Mbit/s data transfer (USB Full Speed)
  • - Compatible with Windows 2000, XP, Vista, Windows 7, Windows 8 and Windows 10
Long product name Goobay 68874 parallel cable Transparent 59.1" (1.5 m):

USB Printer Cable Transparent, 1.5 m

Short summary description Goobay 68874 parallel cable Transparent 59.1" (1.5 m):

Goobay 68874, Transparent, USB Type-A, Centronics (36-pin), 59.1" (1.5 m), Male/Male, 1 pc(s)

Long summary description Goobay 68874 parallel cable Transparent 59.1" (1.5 m):

Goobay 68874. Product color: Transparent, Connector 1: USB Type-A, Connector 2: Centronics (36-pin). Quantity per pack: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.