location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay USB A M/Mini 5P M 1.0m USB cable 39.4" (1 m) Mini-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB A M/Mini 5P M 1.0m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68170 show
Show alternative article codes used in the online market place
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:26:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay USB A M/Mini 5P M 1.0m USB cable 39.4" (1 m) Mini-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.4" (1 m)
  • - USB A Male
  • - Mini-USB B Male
  • - Black
More>>>
Short summary description Goobay USB A M/Mini 5P M 1.0m USB cable 39.4" (1 m) Mini-USB B Black:
This short summary of the Goobay USB A M/Mini 5P M 1.0m USB cable 39.4" (1 m) Mini-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay USB A M/Mini 5P M 1.0m, 39.4" (1 m), USB A, Mini-USB B, Male/Male, Black

Long summary description Goobay USB A M/Mini 5P M 1.0m USB cable 39.4" (1 m) Mini-USB B Black:
This is an auto-generated long summary of Goobay USB A M/Mini 5P M 1.0m USB cable 39.4" (1 m) Mini-USB B Black based on the first three specs of the first five spec groups.

Goobay USB A M/Mini 5P M 1.0m. Cable length: 39.4" (1 m). Connector 1: USB A, Connector 2: Mini-USB B, Connector gender: Male/Male, Product color: Black