location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CLI-42PC ink cartridge Original Photo cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-42PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAN20086
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:17:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon CLI-42PC ink cartridge Original Photo cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Photo cyan
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Canon
Long product name Canon CLI-42PC ink cartridge Original Photo cyan :
The short editorial description of Canon CLI-42PC ink cartridge Original Photo cyan

CLI-42PC, 13 ml, Photo cyan
More>>>
Canon CLI-42PC ink cartridge Original Photo cyan:
The official marketing text of Canon CLI-42PC ink cartridge Original Photo cyan as supplied by the manufacturer

The ChromaLife100+ dye-based ink range delivers stunning quality and vibrant photos in colour and monochrome. The 13ml photo cyan ink tank allows you to print up to 292 photos in 10x15cm or 60 in A3+ size.

Short summary description Canon CLI-42PC ink cartridge Original Photo cyan:
This short summary of the Canon CLI-42PC ink cartridge Original Photo cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CLI-42PC, Photo cyan, Dye-based ink, 13 ml

Long summary description Canon CLI-42PC ink cartridge Original Photo cyan:
This is an auto-generated long summary of Canon CLI-42PC ink cartridge Original Photo cyan based on the first three specs of the first five spec groups.

Canon CLI-42PC. Colour ink type: Dye-based ink, Color ink volume: 13 ml, Printing colors: Photo cyan

Features
Colour ink type
Dye-based ink
Compatibility *
PIXMA PRO-100
Color ink cartridges quantity
1
Color ink volume
13 ml
Features
Type *
Original
Ink type
Dye-based ink
Printing colors *
Photo cyan
Brand compatibility *
Canon
Packaging data
Package type
Box