location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 49A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49A Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5949A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4007574674503 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1106411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Oct 2024 08:42:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 49A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 49A Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~2,500 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Enjoy peace of mind with HP’s Premium Protection Print Cartridge Warranty.
  • - Home or small office users who want optimal-quality output at an affordable price
  • - Depend on Original HP 49A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Guarantee: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 49A Black Original LaserJet Toner Cartridge :
The short editorial description of HP 49A Black Original LaserJet Toner Cartridge

49A Black Original LaserJet Toner Cartridge
More>>>
HP 49A Black Original LaserJet Toner Cartridge:
The official marketing text of HP 49A Black Original LaserJet Toner Cartridge as supplied by the manufacturer

Home or small office users who want optimal-quality output at an affordable price

Enjoy legendary HP quality and reliability. HP Smart Printing technology and specially formulated toner make sharp, professional printing easy, reliable and cost-effective.[1]

Short summary description HP 49A Black Original LaserJet Toner Cartridge:
This short summary of the HP 49A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 49A Black Original LaserJet Toner Cartridge, 2500 pages, Black, 1 pc(s)

Long summary description HP 49A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 49A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 49A Black Original LaserJet Toner Cartridge. Black toner page yield: 2500 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet 1160/1320/3390/3392
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
2500 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
OEM code
Q5949A
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
19%
Country of origin
Japan
HP segment
Enterprise
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
4.61" (117 mm)
Depth
15.4" (390 mm)
Height
6.61" (168 mm)
Weight
24.7 oz (700 g)
Packaging data
Package width
15.4" (390 mm)
Package depth
4.61" (117 mm)
Package height
6.61" (168 mm)
Package weight
2.2 lbs (1 kg)
Package type
Box
Other features
Print technology
Laser printing
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
46.1 x 38.4 x 45.1" (1170 x 975 x 1145.5 mm)
Stacking number for pallet
4 pc(s)
Pallet size (EU)
46.1 x 30.7 x 33.1" (1170 x 780 x 840 mm)
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
20 pc(s)
Harmonized System (HS) code
84439990
Pallet weight
5.89 oz (166.9 g)
EUR-pallet weight
4.41 oz (125 g)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
25 pc(s)
Number of cartons per pallet
150 pc(s)
Quantity per pallet
150 pc(s)
Quantity per EUR-pallet
100 pc(s)
Brand Image Article code product Stock Price from
MM 15009UK toner cartridge 1 pc(s) Black MM 15009UK toner cartridge 1 pc(s) Black
(show image)
15009UK 15009UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15008UK toner cartridge 1 pc(s) Black MM 15008UK toner cartridge 1 pc(s) Black
(show image)
15008UK 15008UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 49X (Q5949X) / Canon CRT-708H (0917B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 49X (Q5949X) / Canon CRT-708H (0917B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15009DK Black Laser Toner - HP 49X (Q5949X) / Canon CRT-708H (0917B002) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 49A (Q5949A) / Canon CRT-708 (0266B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 49A (Q5949A) / Canon CRT-708 (0266B002) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15008DK Black Laser Toner - HP 49A (Q5949A) / Canon CRT-708 (0266B002) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27320 toner cartridge Black
(show image)
27320 27320 0.00
(excl. VAT)
0 (incl. VAT)
V7 V749A toner cartridge Black V7 V749A toner cartridge Black
(show image)
V749A V749A 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1132 toner cartridge 1 pc(s) Black
(show image)
627612 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 11 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 5 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 49A Black Original LaserJet Toner Cartridge:
Disclaimer

[1] Using genuine HP supplies ensures availability of all HP printing features
[4] Declared yield value in accordance with ISO/IEC 19752