location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 643A Yellow Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
643A Yellow Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5952A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055344666486 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 919945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 00:10:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 643A Yellow Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 643A Toner Cartridges deliver legendary HP print quality.
  • - 1 Yellow (~10,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for printing consistent, quality black-and-white pages at high speeds your HP printer or MFP was built for, while helping protect against fraud.
  • - Depend on Original HP 643A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Guarantee: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 643A Yellow Original LaserJet Toner Cartridge :
The short editorial description of HP 643A Yellow Original LaserJet Toner Cartridge

643A Yellow Original LaserJet Toner Cartridge
More>>>
HP 643A Yellow Original LaserJet Toner Cartridge:
The official marketing text of HP 643A Yellow Original LaserJet Toner Cartridge as supplied by the manufacturer

Ideal for printing consistent, quality black-and-white pages at high speeds your HP printer or MFP was built for, while helping protect against fraud.

Fast, easy, brilliant results. New HP ColorSphere toner is tuned with the printing system to optimize quality and reliability. When hassle-free, photo-quality printing is this easy, you're more productive and that's real value.

Short summary description HP 643A Yellow Original LaserJet Toner Cartridge:
This short summary of the HP 643A Yellow Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 643A Yellow Original LaserJet Toner Cartridge, 10000 pages, Yellow, 1 pc(s)

Long summary description HP 643A Yellow Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 643A Yellow Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 643A Yellow Original LaserJet Toner Cartridge. Color toner page yield: 10000 pages, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP Color LaserJet 4700
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Color toner page yield *
10000 pages
Type *
Original
Printing colors *
Yellow
Brand compatibility *
HP
OEM code
Q5952A
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
15%
Country of origin
China, Japan
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 27 °C
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
15.7" (400 mm)
Depth
5.83" (148 mm)
Height
10.6" (268 mm)
Weight
3.75 lbs (1.7 kg)
Packaging data
Package width
15.7" (400 mm)
Package depth
5.83" (148 mm)
Package height
10.6" (268 mm)
Package weight
4.85 lbs (2.2 kg)
Other features
Print technology
Laser printing
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet size (EU)
47.6 x 32.4 x 37.5" (1210 x 822 x 952 mm)
Maximum number of stacking cartons
16 pc(s)
Stacking number for pallet
4 pc(s)
Master (outer) cases per pallet layer (EU)
16 pc(s)
Harmonized System (HS) code
84439990
Pallet weight
6.95 oz (197 g)
EUR-pallet weight
4.59 oz (130 g)
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
20 pc(s)
Number of cartons per pallet
80 pc(s)
Quantity per pallet
80 pc(s)
Quantity per EUR-pallet
48 pc(s)
Brand Image Article code product Stock Price from
MM 15075UK toner cartridge 1 pc(s) Magenta MM 15075UK toner cartridge 1 pc(s) Magenta
(show image)
15075UK 15075UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15074UK toner cartridge 1 pc(s) Yellow MM 15074UK toner cartridge 1 pc(s) Yellow
(show image)
15074UK 15074UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15073UK toner cartridge 1 pc(s) Cyan MM 15073UK toner cartridge 1 pc(s) Cyan
(show image)
15073UK 15073UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15072UK toner cartridge 1 pc(s) Black MM 15072UK toner cartridge 1 pc(s) Black
(show image)
15072UK 15072UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - HP Q5953A - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP Q5953A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15075DK Magenta Laser Toner - HP Q5953A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - HP Q5952A - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP Q5952A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15074DK Yellow Laser Toner - HP Q5952A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP Q5951A - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP Q5951A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15073DK Cyan Laser Toner - HP Q5951A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP Q5950A - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP Q5950A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15072DK Black Laser Toner - HP Q5950A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
V7 V74700Y toner cartridge Yellow V7 V74700Y toner cartridge Yellow
(show image)
V74700Y V74700Y 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan Yellow toner cartridge
(show image)
629142 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 4 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)