location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 824A Cyan Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
824A Cyan Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB381A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0807027519436 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 665705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2024 00:20:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 824A Cyan Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 824A Toner Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~21,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for producing the vibrant, high-quality color documents you need—page after page—at the speeds your printer was built for.
  • - Depend on Original HP 824A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 1 cartridge
Guarantee: This HP product is warranted to be free from defects in materials and workmanship
Long product name HP 824A Cyan Original LaserJet Toner Cartridge :
The short editorial description of HP 824A Cyan Original LaserJet Toner Cartridge

824A Cyan Original LaserJet Toner Cartridge
More>>>
HP 824A Cyan Original LaserJet Toner Cartridge:
The official marketing text of HP 824A Cyan Original LaserJet Toner Cartridge as supplied by the manufacturer

Ideal for producing the vibrant, high-quality color documents you need—page after page—at the speeds your printer was built for.

Get fast, brilliant results with enhanced HP ColorSphere toner. With reliable, consistent performance from everyday documents to marketing materials, and time-saving supplies management features, using Original HP supplies means high productivity.

Short summary description HP 824A Cyan Original LaserJet Toner Cartridge:
This short summary of the HP 824A Cyan Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 824A Cyan Original LaserJet Toner Cartridge, 21000 pages, Cyan, 1 pc(s)

Long summary description HP 824A Cyan Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 824A Cyan Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 824A Cyan Original LaserJet Toner Cartridge. Color toner page yield: 21000 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet CM6030, CM6040, CP6015
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Color toner page yield *
21000 pages
Type *
Original
Printing colors *
Cyan
Brand compatibility *
HP
OEM code
CB381A
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
13%
Country of origin
Japan
HP segment
Small medium business
Operational conditions
Operating temperature (T-T)
17 - 25 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
23" (584 mm)
Depth
5.12" (130 mm)
Height
7.68" (195 mm)
Weight
30 oz (850 g)
Packaging data
Package width
23" (584 mm)
Package depth
5.12" (130 mm)
Package height
7.68" (195 mm)
Package weight
3.42 lbs (1.55 kg)
Other features
Print technology
Laser printing
Technical details
Box contents
1 cartridge
Logistics data
Pallet dimensions (W x D x H)
46.7 x 39.4 x 44.6" (1185 x 1000 x 1132 mm)
Stacking number for pallet
4 pc(s)
Pallet size (EU)
47.2 x 31.1 x 45" (1200 x 790 x 1143 mm)
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
12 pc(s)
Harmonized System (HS) code
84439990
Pallet weight
4.83 oz (137 g)
EUR-pallet weight
4.16 oz (118 g)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
15 pc(s)
Number of cartons per pallet
75 pc(s)
Quantity per pallet
75 pc(s)
Quantity per EUR-pallet
60 pc(s)
Country Distributor
España 3 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 3 distributor(s)
Australia 2 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 824A Cyan Original LaserJet Toner Cartridge:
Disclaimer

[4] Declared yield value in accordance with ISO/IEC 19798. Actual yields vary considerably based on images printed and other factors.