Canon logo

Canon LV 7292S data projector Portable projector 2200 ANSI lumens LCD XGA (1024x768) White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134994
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
3 years
Long product name Canon LV 7292S data projector Portable projector 2200 ANSI lumens LCD XGA (1024x768) White:

LCD, 2200 lumens, 1024 x 768 (XGA) Native, CR 500:1, f=18.38 – 22.06mm, 1.2x Manual Zoom, VGA, Composite, RS-232c, 2.8kg

Canon LV 7292S data projector Portable projector 2200 ANSI lumens LCD XGA (1024x768) White:

The XGA LV-7292S projector is ideal for everyday use either in or out of the office.

The LV-7292S is the range’s entry-level model and offers excellent value for money. It is ideal for business and mobile applications requiring XGA resolution, 2200 lumens and lower maintenance costs.

Short summary description Canon LV 7292S data projector Portable projector 2200 ANSI lumens LCD XGA (1024x768) White:

Canon LV 7292S, 2200 ANSI lumens, LCD, XGA (1024x768), 500:1, 4:3, 40 - 300"

Long summary description Canon LV 7292S data projector Portable projector 2200 ANSI lumens LCD XGA (1024x768) White:

Canon LV 7292S. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSHA, Lamp power: 215 W. Focus: Manual, Focal length range: 18.38 - 22.06 mm, Aperture range (F-F): 2 - 2.15. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 800 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1200 (WUXGA),..., Supported video modes: 1035i, 1080i, 480i, 480p, 720p. Serial interface type: RS-232

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.