Nokia logo

Nokia N81 8GB 2.4" 1050 mAh

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26198
Info modified on:
22 Sept 2023, 15:03:26
Long product name Nokia N81 8GB 2.4" 1050 mAh:

N81 8GB

Short summary description Nokia N81 8GB 2.4" 1050 mAh:

Nokia N81 8GB, 2.4", 320 x 240 pixels

Long summary description Nokia N81 8GB 2.4" 1050 mAh:

Nokia N81 8GB. Display diagonal: 2.4", Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 1050 mAh. Weight: 4.94 oz (140 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.