location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK UH572 Intel® Core™ i7 i7-3517U Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
UH
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UH572
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:UH572M77E2RU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK UH572 Intel® Core™ i7 i7-3517U Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, Red
  • - Intel® Core™ i7 i7-3517U 1.9 GHz
  • - 13.3" HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 500 GB HDD+SSD
  • - Intel® HD Graphics 4000
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 42 Wh 7.5 h 65 W
  • - Windows 8 64-bit
Long product name Fujitsu LIFEBOOK UH572 Intel® Core™ i7 i7-3517U Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Red :
The short editorial description of Fujitsu LIFEBOOK UH572 Intel® Core™ i7 i7-3517U Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Red

Intel Core i7-3517U Processor (4M Cache, up to 3.00 GHz), Intel HM76, 13.3" HD LED 1366 x 768, 4GB DDR3 1600MHz, 500GB SATA HDD, 32GB SSD, WLAN, Bluetooth, WebCam, Windows 8 64-bit
More>>>
Fujitsu LIFEBOOK UH572 Intel® Core™ i7 i7-3517U Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Red:
The official marketing text of Fujitsu LIFEBOOK UH572 Intel® Core™ i7 i7-3517U Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Red as supplied by the manufacturer

The stylish and ultra-slim Fujitsu LIFEBOOK UH572 Ultrabook is the perfect choice for everyday requirements. Its small form factor, 33.8 cm (13.3-inch) display and light weight of only 1.6 kg offer enhanced mobility. An attractive combination of thin design and sleek look with two color options makes the LIFEBOOK UH572 turn heads anywhere. Elaborate security features, optional embedded 3G/UMTS and high responsiveness provide you with enhanced convenience for effective working in all situations.

Design
The unique combination of an ultra-slim notebook with a stylish design provides you with attractive mobility and makes turn heads in the office or in meetings.

Mobile Office for Every Requirement
A light weight, small form factor, long battery runtime and high responsiveness convert your LIFEBOOK into a real mobile office to support you in every situation.

Connectivity
Be available wherever you are. With 3G/UMTS, WLAN and Bluetooth as well as the HD webcam you can be online, anytime, anywhere with great connectivity at work and in private.

Short summary description Fujitsu LIFEBOOK UH572 Intel® Core™ i7 i7-3517U Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Red:
This short summary of the Fujitsu LIFEBOOK UH572 Intel® Core™ i7 i7-3517U Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK UH572, Intel® Core™ i7, 1.9 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK UH572 Intel® Core™ i7 i7-3517U Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Red:
This is an auto-generated long summary of Fujitsu LIFEBOOK UH572 Intel® Core™ i7 i7-3517U Laptop 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Red based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK UH572. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black, Red

Design
Product type *
Laptop
Product color *
Black, Red
Form factor *
Clamshell
Housing material
Aluminum
Display
Display diagonal *
13.3"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
220 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3517U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
1.9 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3500 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
32 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MS PRO, SD, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x166
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
No
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
No
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 mm
Supported instruction sets
AVX
Processor code
SR0N6
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65714
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity
2840 mAh
Battery capacity *
42 Wh
Battery voltage
14.8 V
Battery life (max)
7.5 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Password protection type
Supervisor, User
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
12.7" (323 mm)
Depth
9.21" (234 mm)
Height
0.709" (18 mm)
Weight *
3.46 lbs (1.57 kg)
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2015-02-22 03:47:40
Uk has collected 20 expert reviews for Fujitsu LIFEBOOK UH572 Intel® Core™ i7 i7-3517U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 500 GB HDD+SSD Windows 8 Black, Red and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-02-22 03:47:40
Fujitsu has produced a lot of first-rate subnotes over the years, but the Fujitsu Lifebook UH572 laptop is a shaky start to its Ultrabook endeavours. While it looks good, boasts a nice webcam, and packs a roomy hard drive, this 13.3-inch portable disap...
Bottom line Had Fujitsu given the Fujitsu Lifebook UH572 ethernet support and a more robust audio system, I could forgive the unimpressive performance—after all, most consumers won't be running heavy-duty spreadsheets or doing serious video editing. But general us...
60%
notebookcheck.net
Updated:
2015-02-22 03:47:40
Our Lifebook UH572 , priced at 799 Euro (~$1001), is to compete against cheaper opponents such as Lenovo's U310 , HP's Folio 13 or Acer's Aspire S3 . They are all good value for money entry-level ultrabooks and can, though not uncompromisingly, convince i...
Good Magnesium case's good build quality, Case's high stability and stiffness, UMTS modem, Matte screen...
Bad Short battery life, Screen is too dark for outdoor use, Clattery keyboard, Inaccurate touchpad operation...
Bottom line Fujitsu Lifebook UH572We praised the Fujitsu Lifebook's relatively good performance rates and the solid build quality of the pretty, red, slim, light and nevertheless rigid magnesium case. But competition never sleeps and mostly delivers stable and slim u...
81%
techworld.com
Updated:
2015-02-22 03:47:40
Fujitsu has produced a lot of first-rate subnotes over the years, but the Lifebook UH572 is a shaky start to its Ultrabook endeavors. While it looks good, boasts a nice webcam, and packs a roomy hard drive, this 13.3-inch portable disappoints on sever...
Bottom line Had Fujitsu given the UH572 ethernet support and a more robust audio system, I could forgive the unimpressive performance, as after all, most consumers wont be running heavy-duty spreadsheets or doing serious video editing. But general users do care a...
0%
pcworld.com_techhive.com
Updated:
2015-02-22 03:47:40
Fujitsu has produced a lot of first-rate subnotes over the years, but the Lifebook UH572 is a shaky start to its Ultrabook endeavors. While it looks good, boasts a nice webcam, and packs a roomy hard drive, this 13.3-inch portable disappoints on severa...
Good Handsome design, big hard drive, Good HD webcam...
Bad Sub-par performance and audio, No ethernet support, keyboard isn't great...
Bottom line The Fujitsu Lifebook UH572 looks cool and is reasonably priced, but performance and other key features disappoint...
60%