location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PP-50 Optical disc duplicator White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PP-50
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB72121
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946534527
Category:
Device which copies digital media e.g. a DVD writer, which copies ('burns') DVDs
Media Duplicators Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson PP-50 Optical disc duplicator White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical disc duplicator
  • - Interface: USB 2.0
  • - 40 W
  • - 14.8 x 18.3 x 12.8" (377 x 465 x 324 mm)
  • - White
Guarantee: 1 year
Long product name Epson PP-50 Optical disc duplicator White :
The short editorial description of Epson PP-50 Optical disc duplicator White

PP-50, 15 Discs/h CD, 8 Discs/h DVD, USB 2.0, 40 W
More>>>
Epson PP-50 Optical disc duplicator White:
The official marketing text of Epson PP-50 Optical disc duplicator White as supplied by the manufacturer

Epson Discproducer™ PP-50

Burn and print CDs and DVDs the easy and economical way. The Epson Discproducer PP-50 is fully automated, leaving you free to get on with other tasks while it reliably publishes up to 50 discs in one batch. It's the perfect choice if you need to produce up to 400 discs per month.

High-quality output
Impress clients or present a professional image with the PP-50's high-quality, photo-realistic printing on the CD/DVD surface. The Epson Micro Piezo printhead and 6-colour inks produce ultra-fine colour gradations and razor-sharp text, even in very small font sizes. Combined with the PP-50’s accurate disc burning, this means you can rely on the readability of your archived discs for decades.

Low cost per published disc
Thanks to Epson's individual inks system, the cost of each produced media is low as you only need to replace the colour used and, depending on the print image, you can produce over 1,000 discs from one set of cartridges. And when a cartridge becomes empty, the PP-50 automatically stops printing until it’s replaced to avoid mis-prints.

Dependable operation
Epson has drawn on its expertise in manufacturing robots to develop the patented AcuGrip robotic arm, which ensures that only one CD/DVD is grabbed at a time – even if they’re stuck together. This allows you to leave production runs unsupervised with less risk of failure. To ensure trouble-free operation for years to come, the PP-50 has a dust-proof body and minimal moving parts.

Simple to use
The PP-50 couldn’t be easier to use – it’s conveniently controlled from the front, and its LED system shows the ink level status for each individual colour. The included software is user-friendly too, with pre-defined templates and images, so you don’t need to be an expert to use it.

Easy installation
One of the smallest disc publishing solutions on the market, the fully-stackable PP-50 has a compact footprint and measures only 38cm wide to fit easily onto a shelf or desktop.

Short summary description Epson PP-50 Optical disc duplicator White:
This short summary of the Epson PP-50 Optical disc duplicator White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PP-50, Optical disc duplicator, USB 2.0, USB Type-A, Copy/Compare, CD-R, DVD+R, DVD+R DL, DVD-R, DVD-R DL, White

Long summary description Epson PP-50 Optical disc duplicator White:
This is an auto-generated long summary of Epson PP-50 Optical disc duplicator White based on the first three specs of the first five spec groups.

Epson PP-50. Product type: Optical disc duplicator, Interface: USB 2.0, USB connector type: USB Type-A. DVD-R write speed: 12x, CD-R write speed: 40x. Windows operating systems supported: Windows 7, Windows 8, Windows Vista, Windows XP, Mac operating systems supported: Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64,.... Power supply: 40 W. Dimensions (WxDxH): 14.8 x 18.3 x 12.8" (377 x 465 x 324 mm), Weight: 46.3 lbs (21 kg)

Features
Product type *
Optical disc duplicator
Interface *
USB 2.0
USB connector type
USB Type-A
Duplicator operating modes
Copy/Compare
Disc types supported
CD-R, DVD+R, DVD+R DL, DVD-R, DVD-R DL
Product color
White
Writing speed
DVD-R write speed
12x
CD-R write speed
40x
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows Vista, Windows XP
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64, Windows Server 2012 x64
Power
Power supply
40 W
Weight & dimensions
Dimensions (WxDxH)
14.8 x 18.3 x 12.8" (377 x 465 x 324 mm)
Weight & dimensions
Weight
46.3 lbs (21 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
20.5" (520 mm)
Package depth
28.3" (720 mm)
Package height
20.5" (520 mm)
Package weight
56.2 lbs (25.5 kg)
Packaging content
Manual
Yes
Logistics data
Country of origin
China
Quantity per pallet
6 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
67.3" (171 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
6 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
67.3" (171 cm)
Country Distributor
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)