location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS R9295X2-8GD5 graphics card AMD Radeon R9 295X2 8 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R9295X2-8GD5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R9295X2-8GD5
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 17:19:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ASUS R9295X2-8GD5 graphics card AMD Radeon R9 295X2 8 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Radeon R9 295X2 8 GB GDDR5
  • - 1024 bit 5000 MHz PCI Express 3.0
  • - DVI-D ports quantity: 1
  • - DirectX version: 11.2
Long product name ASUS R9295X2-8GD5 graphics card AMD Radeon R9 295X2 8 GB GDDR5 :
The short editorial description of ASUS R9295X2-8GD5 graphics card AMD Radeon R9 295X2 8 GB GDDR5

AMD Radeon R9 295X2, PCI Express 3.0, GDDR5 8GB, 5000 MHz, 1024-bit, DVI, Mini DP
More>>>
ASUS R9295X2-8GD5 graphics card AMD Radeon R9 295X2 8 GB GDDR5:
The official marketing text of ASUS R9295X2-8GD5 graphics card AMD Radeon R9 295X2 8 GB GDDR5 as supplied by the manufacturer

ASUS R9 295X2: Built for Ultra Enthusiasts
- R9 295X2 GPU and 8GB GDDR5 memory for the best gaming experiences in the highest resolutions
- Hybrid liquid / air cooling lets you enjoy cool temperatures, quiet operation and consistently high performance, right out of the box.
- GPU Tweak helps you modify clock speeds, voltages, fan performance and more, all via an intuitive interface.
- GPU Tweak Streaming lets you share on-screen action in real time – so others can watch live as games are played.
- DirectX® 11.2 brings new levels of visual realism to PC gaming with top-notch performance

Engineered for Ultimate Performance
ASUS today announced R9 295X2, a brand-new high-performance graphics card powered by AMD Radeon™ R9 295X2 graphics-processing units (GPUs) and equipped with a highly-efficient, closed-loop liquid-cooling system. With 8GB of super-fast GDDR5 video memory, R9 295X2 delivers fantastically high performance straight from the box. It also exclusively benefits from GPU Tweak, a real-time tweaking utility that grants easy control over both GPUs, video-memory clock speeds, voltage levels, cooling-fan speeds and power targets. The combined power of R9 295X2 GPUs running at 1018MHz ensures that gameplay is fast, smooth and free from stutter, and up to six displays are supported.

Hybrid Air/Liquid Thermal Design
Dedicated liquid cooling for the dual GPUs joins a fan that dissipates heat from critical components to knock temps down and increase stability.

GPU Tweak with Streaming
Real-time intuitive graphics tuning
- Shows detailed specs and actual card status with GPU-Z
- Sync GPU clocks and voltages for easier overclocking
- Monitoring widget provides real-time detailed multi-parameter info
- Automatically checks and updates drivers and BIOS versions
- Stream on-screen action to the web in full HD

Stream online instantly
GPU Tweak streaming tool that lets you share on-screen action in real time – so others can watch live as games are played. It's even possible to add to the streaming window scrolling text, pictures and webcam images.

Short summary description ASUS R9295X2-8GD5 graphics card AMD Radeon R9 295X2 8 GB GDDR5:
This short summary of the ASUS R9295X2-8GD5 graphics card AMD Radeon R9 295X2 8 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS R9295X2-8GD5, Radeon R9 295X2, 8 GB, GDDR5, 1024 bit, 5000 MHz, PCI Express 3.0

Long summary description ASUS R9295X2-8GD5 graphics card AMD Radeon R9 295X2 8 GB GDDR5:
This is an auto-generated long summary of ASUS R9295X2-8GD5 graphics card AMD Radeon R9 295X2 8 GB GDDR5 based on the first three specs of the first five spec groups.

ASUS R9295X2-8GD5. Graphics processor family: AMD, Graphics processor: Radeon R9 295X2, Processor frequency: 1018 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 1024 bit, Memory clock speed: 5000 MHz. DirectX version: 11.2. Interface type: PCI Express 3.0. Cooling type: Active

Processor
CUDA *
No
Graphics processor family *
AMD
Graphics processor *
Radeon R9 295X2
Processor frequency *
1018 MHz
Memory
Discrete graphics card memory *
8 GB
Graphics card memory type *
GDDR5
Memory bus *
1024 bit
Memory clock speed
5000 MHz
Ports & interfaces
Interface type *
PCI Express 3.0
DVI-D ports quantity *
1
Ports & interfaces
Mini DisplayPorts quantity
4
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11.2
Dual Link DVI *
No
Design
Cooling type *
Active
Weight & dimensions
Depth
4.37" (111 mm)
Height
1.57" (40 mm)
Width
12.1" (308 mm)
Packaging content
Bundled software
ASUS GPU Tweak & Driver
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 01:06:00
Uk has collected 5 expert reviews for ASUS R9295X2-8GD5 graphics card AMD Radeon R9 295X2 8 GB GDDR5 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)