location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Satinelle Essential HP6423/30 epilator 20 tweezers Violet, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satinelle Essential
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP6423/30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP6423/30
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103673637 show
Category:
Devices used to remove facial and body hair from its roots.
Epilators Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Satinelle Essential HP6423/30 epilator 20 tweezers Violet, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20 tweezers
  • - Washable
  • - Shaver Trimmer
  • - Violet, White
Long product name Philips Satinelle Essential HP6423/30 epilator 20 tweezers Violet, White :
The short editorial description of Philips Satinelle Essential HP6423/30 epilator 20 tweezers Violet, White

HP6423, 2 speed
More>>>
Philips Satinelle Essential HP6423/30 epilator 20 tweezers Violet, White:
The official marketing text of Philips Satinelle Essential HP6423/30 epilator 20 tweezers Violet, White as supplied by the manufacturer

Beautiful smooth skin
- Gentle tweezing discs remove hairs without pulling the skin
- Remove hairs as short as 0.5mm
Convenient epilation
- Washable epilation head for extra hygiene and easy cleaning
- Two speed settings for gentle epilation and max. performance
- Profiled, ergonomic grip for comfortable handling
Accessories
- Shaving head for a smooth shave in sensitive areas
- Trimming comb to style the bikini area
- Convenient pouch for easy storage
- Cleaning brush to remove loose hairs from epilator discs

Short summary description Philips Satinelle Essential HP6423/30 epilator 20 tweezers Violet, White:
This short summary of the Philips Satinelle Essential HP6423/30 epilator 20 tweezers Violet, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Satinelle Essential HP6423/30, Violet, White, 20 tweezers, 21 discs

Long summary description Philips Satinelle Essential HP6423/30 epilator 20 tweezers Violet, White:
This is an auto-generated long summary of Philips Satinelle Essential HP6423/30 epilator 20 tweezers Violet, White based on the first three specs of the first five spec groups.

Philips Satinelle Essential HP6423/30. Product color: Violet, White, Number of tweezers: 20 tweezers, Number of discs: 21 discs

Features
Number of tweezers *
20 tweezers
Shaver *
Yes
Trimmer *
Yes
Washable *
Yes
Product color *
Violet, White
Cooling
No
Floating head *
No
Backlight
No
Features
Number of speeds
2
Massage function
No
Number of catching points
20
Number of discs
21 discs
Ergonomic grip
Yes
Packaging content
Cleaning brush
Yes
Storage pouch
Yes