Roocase logo

Roocase Dual View Folio 8.4" Orange

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1835
Info modified on:
19 Jan 2021, 10:57:15
Long product name Roocase Dual View Folio 8.4" Orange:

Dual View Folio Case for Samsung Galaxy Tab Pro 8.4, Orange

Short summary description Roocase Dual View Folio 8.4" Orange:

Roocase Dual View Folio, Folio, Samsung, Galaxy Tab Pro 8.4, 8.4", 8 oz (226.8 g)

Long summary description Roocase Dual View Folio 8.4" Orange:

Roocase Dual View Folio. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy Tab Pro 8.4, Maximum screen size: 8.4". Weight: 8 oz (226.8 g)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.