Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - White Calls/Music Head-band Headset
- - Wired 3.5 mm connector
- - Supraaural 20 - 20000 Hz 102 dB
- - Microphone type: In-line
Guarantee:
One-year, worldwide parts-and-labor limited24x7 HP technical phone support duringperiod
Long product name HP H2800 Headset Wired Head-band Calls/Music White
:
HP H2800 White Headset
The short editorial description of HP H2800 Headset Wired Head-band Calls/Music White
HP H2800 White Headset
More>>>
HP H2800 Headset Wired Head-band Calls/Music White:
The official marketing text of HP H2800 Headset Wired Head-band Calls/Music White as supplied by the manufacturer
Short summary description HP H2800 Headset Wired Head-band Calls/Music White:
This short summary of the HP H2800 Headset Wired Head-band Calls/Music White data-sheet is auto-generated and uses the product title and the first six key specs.
HP H2800, Wired, 20 - 20000 Hz, Calls/Music, 4.37 oz (124 g), Headset, White
Long summary description HP H2800 Headset Wired Head-band Calls/Music White:
This is an auto-generated long summary of HP H2800 Headset Wired Head-band Calls/Music White based on the first three specs of the first five spec groups.
HP H2800. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 59.1" (1.5 m). Weight: 4.37 oz (124 g). Product color: White