Inca INC-336DX laptop cooling pad 15.4" Black, Red

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3361
Info modified on:
07 Mar 2024, 15:34:52
Long product name Inca INC-336DX laptop cooling pad 15.4" Black, Red:

15.4", 500 RPM, 73 CFM, 15 dB, Red

Short summary description Inca INC-336DX laptop cooling pad 15.4" Black, Red:

Inca INC-336DX, 15.4", 1 pc(s), 7.87" (20 cm), 500 RPM, 73 cfm, 15 dB

Long summary description Inca INC-336DX laptop cooling pad 15.4" Black, Red:

Inca INC-336DX. Maximum screen size: 15.4", Number of built-in cooling fans: 1 pc(s), Fan diameter: 7.87" (20 cm). Product color: Black, Red, Illumination color: Blue. Power source type: USB, Power requirements: 5 V, 0.18/0.4 A, 1.05 W. Weight: 2.2 lbs (1 kg). Dimensions (WxDxH): 13.6 x 12.6 x 1.42" (345 x 320 x 36 mm)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.