location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel DE3815TYKHE UCFF Black, Silver E3815 BGA 1170 1.46 GHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DE3815TYKHE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLKDE3815TYKH0E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037059817
Category:
Computer chassis plus motherboard.
PC/Workstation Barebones Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Intel DE3815TYKHE UCFF Black, Silver E3815 BGA 1170 1.46 GHz
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - UCFF Black, Silver
  • - Built-in processor Intel E3815 1.46 GHz
  • - 1 SO-DIMM Maximum internal memory: 8 GB DDR3L-SDRAM
  • - HDD & SSD 2.5"
  • - On-board graphics card Intel® HD Graphics
  • - Ethernet LAN Wi-Fi
Guarantee: 3 years
Long product name Intel DE3815TYKHE UCFF Black, Silver E3815 BGA 1170 1.46 GHz :
The short editorial description of Intel DE3815TYKHE UCFF Black, Silver E3815 BGA 1170 1.46 GHz

NUC Kit DE3815TYKHE
More>>>
Short summary description Intel DE3815TYKHE UCFF Black, Silver E3815 BGA 1170 1.46 GHz:
This short summary of the Intel DE3815TYKHE UCFF Black, Silver E3815 BGA 1170 1.46 GHz data-sheet is auto-generated and uses the product title and the first six key specs.

Intel DE3815TYKHE, UCFF, Mini PC barebone, BGA 1170, DDR3L-SDRAM, Ethernet LAN, 36 W

Long summary description Intel DE3815TYKHE UCFF Black, Silver E3815 BGA 1170 1.46 GHz:
This is an auto-generated long summary of Intel DE3815TYKHE UCFF Black, Silver E3815 BGA 1170 1.46 GHz based on the first three specs of the first five spec groups.

Intel DE3815TYKHE. Chassis type: UCFF, Product type: Mini PC barebone. Processor socket: BGA 1170, BIOS type: EEPROM. Supported memory types: DDR3L-SDRAM, Number of memory slots: 1, Maximum internal memory: 8 GB. Supported storage drive types: HDD & SSD. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 36 W

Source Testseek summary Average rating
Reviews
Updated:
2014-09-04 01:56:30
Uk has collected 9 expert reviews for Intel DE3815TYKHE UCFF Black, Silver E3815 BGA 1170 1.46 GHz but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)