location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI Pacemark 4410 dot matrix printer 288 x 144 DPI 1066 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pacemark 4410
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61800901
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OKI Pacemark 4410 dot matrix printer 288 x 144 DPI 1066 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 288 x 144 DPI 1066 cps
  • - 61 dB
  • - 400 million characters
  • - Mean time between failures (MTBF): 15000 h
Guarantee: 2-year on-site on printer (parts & labor); 1-year on-site on printhead (parts & labor).
Long product name OKI Pacemark 4410 dot matrix printer 288 x 144 DPI 1066 cps :
The short editorial description of OKI Pacemark 4410 dot matrix printer 288 x 144 DPI 1066 cps

PACEMARK® 4410 High-Speed Forms Printer
More>>>
Short summary description OKI Pacemark 4410 dot matrix printer 288 x 144 DPI 1066 cps:
This short summary of the OKI Pacemark 4410 dot matrix printer 288 x 144 DPI 1066 cps data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Pacemark 4410, 1066 cps, 288 x 144 DPI, 800 cps, 10 copies, 61 dB, 400 million characters

Long summary description OKI Pacemark 4410 dot matrix printer 288 x 144 DPI 1066 cps:
This is an auto-generated long summary of OKI Pacemark 4410 dot matrix printer 288 x 144 DPI 1066 cps based on the first three specs of the first five spec groups.

OKI Pacemark 4410. Maximum print speed: 1066 cps, Maximum resolution: 288 x 144 DPI, Normal print speed: 800 cps. Sound pressure level (printing): 61 dB. Print head life: 400 million characters, Ribbon life: 15 million characters, Mean time between failures (MTBF): 15000 h. Weight: 91.9 lbs (41.7 kg). Dimensions (WxDxH): 29.5 x 14.9 x 14.1" (749 x 378 x 358 mm), Power requirements: 90 - 270VAC, Connectivity technology: Wired