location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 02K6751 power adapter/inverter Outdoor 72 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
02K6751
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02K6751 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965569276
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 11:52:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 02K6751 power adapter/inverter Outdoor 72 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Outdoor
  • - Output power: 72 W
  • - Purpose: Laptop
  • - Black
Long product name Lenovo 02K6751 power adapter/inverter Outdoor 72 W Black :
The short editorial description of Lenovo 02K6751 power adapter/inverter Outdoor 72 W Black

AC adapter (72W), 3-pin (ASTEC)
More>>>
Short summary description Lenovo 02K6751 power adapter/inverter Outdoor 72 W Black:
This short summary of the Lenovo 02K6751 power adapter/inverter Outdoor 72 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 02K6751, Laptop, Outdoor, 72 W, 3-pin, Black

Long summary description Lenovo 02K6751 power adapter/inverter Outdoor 72 W Black:
This is an auto-generated long summary of Lenovo 02K6751 power adapter/inverter Outdoor 72 W Black based on the first three specs of the first five spec groups.

Lenovo 02K6751. Purpose: Laptop, Power supply type: Outdoor, Output power: 72 W. Connector(s): 3-pin. Product color: Black

Features
Purpose *
Laptop
Power supply type *
Outdoor
Output power *
72 W
Performance
Connector(s)
3-pin
Design
Product color *
Black
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBA1161 power adapter/inverter Indoor 72 W Black
(show image)
MBA1161 MBA1161 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)