location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dometic RM 4231 combi-fridge Built-in 70 L Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dometic Check ‘Dometic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RM 4231
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM 4231
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Dometic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dometic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2020 21:22:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dometic RM 4231 combi-fridge Built-in 70 L Brown
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-in 70 L Brown
  • - 65 L
  • - 5 L Top-placed
  • - 120 W
Long product name Dometic RM 4231 combi-fridge Built-in 70 L Brown :
The short editorial description of Dometic RM 4231 combi-fridge Built-in 70 L Brown

120W, 2.4 kWh/24h, 5/65lt, Interior light, brown
More>>>
Short summary description Dometic RM 4231 combi-fridge Built-in 70 L Brown:
This short summary of the Dometic RM 4231 combi-fridge Built-in 70 L Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Dometic RM 4231, 70 L, Built-in, Brown

Long summary description Dometic RM 4231 combi-fridge Built-in 70 L Brown:
This is an auto-generated long summary of Dometic RM 4231 combi-fridge Built-in 70 L Brown based on the first three specs of the first five spec groups.

Dometic RM 4231. Appliance placement: Built-in, Product color: Brown, Door hinge: Right. Total net capacity: 70 L. Fridge net capacity: 65 L. Freezer position: Top-placed, Freezer net capacity: 5 L. Connected load: 120 W, Energy usage: 2.4 kWh/24h, AC input voltage: 220 - 240 V

Brand Image Article code product Stock Price from
Dometic

Dometic RGE 2100 combi-fridge Freestanding 92 L White
(show image)
RGE 2100 RGE 2100 0.00
(excl. VAT)
0 (incl. VAT)