location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UT1250UL power adapter/inverter Indoor 1250 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerVerter 120V 1250W Utility/Work Truck 12VDC Inverter/Charger, 2-NEMA 5-15R GFCI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UT1250UL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332124418 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:01:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite UT1250UL power adapter/inverter Indoor 1250 W White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 1250 W Input voltage: 12 V Input frequency: 60 Hz Output voltage: 120 V
  • - Purpose: Universal AC-to-DC
  • - 1 pc(s)
  • - White
Guarantee: 30-month limited warranty
Long product name Tripp Lite UT1250UL power adapter/inverter Indoor 1250 W White :
The short editorial description of Tripp Lite UT1250UL power adapter/inverter Indoor 1250 W White

PowerVerter 120V 1250W Utility/Work Truck 12VDC Inverter/Charger, 2-NEMA 5-15R GFCI
More>>>
Tripp Lite UT1250UL power adapter/inverter Indoor 1250 W White:
The official marketing text of Tripp Lite UT1250UL power adapter/inverter Indoor 1250 W White as supplied by the manufacturer

Tripp Lite UT1250UL Utility Work Truck Inverter / Charger are the quiet alternative to gas generators with no fumes, fuel or noise. It provides equipment with utility or generator supplied AC electricity filtered through premium ISOBAR surge protection. This DC-to-AC inverter with automatic line to battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged work site applications. Supplies up to 1250 watts of continuous 120V AC power from any 12V DC battery or automotive DC source. OverPower inverter output feature temporarily provides up to 150% of the continuous output for 1-60 minutes, and DoubleBoost inverter output feature delivers up to 200% of continuous output for up to 10 seconds, providing the extra power needed to start heavy-duty tools and motorized equipment. When AC cable is connected to a live wall socket, commercial power passes through to connected equipment and the battery set is recharged via 3-stage selectable 10/40Amp charging system. In UPS mode, the UT system responds to blackouts and voltage fluctuations with a near instantaneous automatic transfer to battery derived AC output. A set of high current DC input terminals is included for simple installation (user supplies batteries and cabling – see owners manual for recommendations). Passes sine wave utility or generator power during battery charging and UPS line power operation, plus efficient PWM sine wave AC output in inverter and UPS backup modes. Reliable large transformer design, with frequency control, powers resistive electronic loads or large inductive motors, compressors and other devices with high current needs on startup. Included is the APSRM4 wired remote power switch with full status LED’s, which provides remote power inverter on/off switching and continuous status information. The UT1250UL supports an unlimited amount of runtime with user-supplied batteries.

NOTE: To protect against high current draw that may occur during inverter failure, a fuse link rated at 200a should be positioned no more than 18" from the UT1250UL's battery in the positive line.

- 16.6 millisecond automatic transfer between line and battery power supports UPS protection for equipment compatible with a one cycle transfer time
- 1250W continuous AC output in inverter mode, 2500W continuous AC output in AC mode
- DoubleBoost output supports momentary startup loads of up to 200% of the continuous rating for up to 10 seconds - OverPower output supports duration overloads to 150% for 1-60 minutes under ideal battery and temperature conditions
- 3-stage selectable 10/40 Amp battery charger with adjustable settings for wet/gel/AGM battery types
- 2 NEMA 5-15R GFCI protected outlets pass 120V line power or inverter output through to connected equipment
- 3 position operating mode switch supports “AUTO” mode to enable automatic transfer between DC and AC modes, CHARGE ONLY to maintain a full battery charge when AC is present without auto transfer and SYSTEM OFF settings
- Set of 6 front panel LED’s display continuous status
- Set of 4 dip switches support wet/gel/AGM battery charging profiles, adjustable 135/145V high voltages and selectable 75/85/95/105V AC low voltage auto transfer during brownouts
- Set of 4 additional dip switches support 4 levels of charger limiting relative to output load size, a battery equalization program and battery charger low/high settings
- Resettable 10A charger AC input breaker and settable 12A AC output breaker and automatic 2-speed cooling fan
- Automatic overload and thermal (overheating) shutoff
- Front panel remote control connector enables remote off/on switching with included APSRM4 remote
- Load sensing control dial enables adjustable load threshold required to automatically turn the inverter on and off in DC mode as load conditions change
- Includes a battery temperature sensor with 20 foot cable to prolong battery life by adjusting the charge level based on battery temperature

Package Includes
- UT1250UL Inverter/Charger
- APSRM4 Remote
- Remote battery temperature sensor cable
- Instruction manual with warranty information

Short summary description Tripp Lite UT1250UL power adapter/inverter Indoor 1250 W White:
This short summary of the Tripp Lite UT1250UL power adapter/inverter Indoor 1250 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UT1250UL, Universal, Indoor, 12 V, 60 Hz, 1250 W, 120 V

Long summary description Tripp Lite UT1250UL power adapter/inverter Indoor 1250 W White:
This is an auto-generated long summary of Tripp Lite UT1250UL power adapter/inverter Indoor 1250 W White based on the first three specs of the first five spec groups.

Tripp Lite UT1250UL. Purpose: Universal, Power supply type: Indoor, Input voltage: 12 V. Product color: White. Width: 8.75" (222.3 mm), Depth: 9" (228.6 mm), Height: 7" (177.8 mm). Quantity per pack: 1 pc(s), Package width: 10.4" (264.2 mm), Package depth: 10.7" (271.8 mm)

Features
Purpose *
Universal
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
12 V
Input frequency *
60 Hz
Input current
40 A
Output power *
1250 W
Output voltage *
120 V
Output current
10 A
Certification
Tested to UL 458 (USA) and CSA (Canada)
Design
Product color *
White
LED indicators
Yes
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
8.75" (222.3 mm)
Depth
9" (228.6 mm)
Height
7" (177.8 mm)
Weight
23.1 lbs (10.5 kg)
Packaging data
Quick installation guide
Yes
Quantity per pack *
1 pc(s)
Power adapter included
Yes
Package width
10.4" (264.2 mm)
Package depth
10.7" (271.8 mm)
Package height
12.5" (317.5 mm)
Package weight
26.5 lbs (12 kg)
Technical details
Compliance certificates
RoHS