location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hummingbird
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 6-colours T0807 Claria Photographic Ink EasyMail Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T08074510
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946542553 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:01:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink cartridges quantity: 1 Color ink cartridges quantity: 5
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow :
The short editorial description of Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow

Multipack 6-colours T0807 Claria Photographic Ink EasyMail Pack
More>>>
Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow:
The official marketing text of Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow as supplied by the manufacturer

The complete set consisting of all six single cartridges: yellow, cyan, magenta, light cyan, light magenta, and black. For glossy and long-lasting photos. Produced from recyclable, light-weight brown cardboard, Epson’s new EasyMail Packaging is designed to keep the contents secure while being small enough to fit through most European letter boxes. Its simple tear open seal saves time and removes frustration. Each product is clearly labelled with identification imagery to make product recognition easy.

Short summary description Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow:
This short summary of the Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Hummingbird T0807, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 1 pc(s), Multi pack

Long summary description Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow:
This is an auto-generated long summary of Epson Hummingbird T0807 ink cartridge 1 pc(s) Original Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow based on the first three specs of the first five spec groups.

Epson Hummingbird T0807. Supply type: Multi pack, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
- Epson Stylus Photo RX685 - Epson Stylus Photo RX585 - Epson Stylus Photo RX560 - Epson Stylus Photo R360 - Epson Stylus Photo R285 - Epson Stylus Photo R265 - Epson Stylus Photo PX830FWD - Epson Stylus Photo PX820FWD - Epson Stylus Photo PX810FW - Epson Stylus Photo PX730WD - Epson Stylus Photo PX720WD - Epson Stylus Photo PX710W - Epson Stylus Photo PX700W - Epson Stylus Photo PX660 - Epson Stylus Photo PX650 - Epson Stylus Photo P50
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Color ink cartridges quantity
5
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Brand compatibility *
Epson
Features
Supply type *
Multi pack
OEM code
C13T08074510
Country of origin
Japan
Packaging data
Package width
0.787" (20 mm)
Package depth
12.6" (320 mm)
Package height
7.68" (195 mm)
Package weight
0.00885 oz (0.251 g)
Package type
Box
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
8.74" (22.2 cm)
Quantity per pallet
640 pc(s)
Quantity per master (outer) case
40 pc(s)
Harmonized System (HS) code
84439990
Quantity per pallet (UK)
960 pc(s)
Quantity per pallet layer
160 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 9 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)