location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TN-329CTWIN toner cartridge 2 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN-329CTWIN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-329CTWIN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766736374
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 20:35:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother TN-329CTWIN toner cartridge 2 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Color toner page yield: 12000 pages
  • - Laser printing
  • - 2 pc(s)
More>>>
Short summary description Brother TN-329CTWIN toner cartridge 2 pc(s) Original Cyan:
This short summary of the Brother TN-329CTWIN toner cartridge 2 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TN-329CTWIN, 12000 pages, Cyan, 2 pc(s)

Long summary description Brother TN-329CTWIN toner cartridge 2 pc(s) Original Cyan:
This is an auto-generated long summary of Brother TN-329CTWIN toner cartridge 2 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Brother TN-329CTWIN. Color toner page yield: 12000 pages, Printing colors: Cyan, Quantity per pack: 2 pc(s)

Features
Compatibility *
HL-L8350CDW, MFC-L8850CDW
Quantity per pack *
2 pc(s)
Color toner page yield *
12000 pages
Type *
Original
Printing colors *
Cyan
Brand compatibility *
Brother
Product color
Black
Weight & dimensions
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Other features
Print technology
Laser printing
Page yield footnote
ISO / IEC19798
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)