location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE D3600, 48TB disk array Rack (2U) Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D3600, 48TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B7E38A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE D3600, 48TB disk array Rack (2U) Aluminum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (2U) Aluminum
  • - HDD Storage drives installed 48 TB
  • - 460 W
Guarantee: Information about HP’s Global Limitedand Technical Support, visit ftp:///pub/products/storageworks/warranty/EN_321708-008.pdf
Long product name HPE D3600, 48TB disk array Rack (2U) Aluminum :
The short editorial description of HPE D3600, 48TB disk array Rack (2U) Aluminum

HP D3600 w/12 4TB 6G SAS 7.2K LFF(3.5in) Midline Smart Carrier HDD 48TB Bundle
More>>>
Short summary description HPE D3600, 48TB disk array Rack (2U) Aluminum:
This short summary of the HPE D3600, 48TB disk array Rack (2U) Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

HPE D3600, 48TB, 48 TB, HDD, Serial ATA III, 3.5", Rack (2U), Aluminum

Long summary description HPE D3600, 48TB disk array Rack (2U) Aluminum:
This is an auto-generated long summary of HPE D3600, 48TB disk array Rack (2U) Aluminum based on the first three specs of the first five spec groups.

HPE D3600, 48TB. Total installed storage capacity: 48 TB, Installed storage drive type: HDD, Storage drive interface: Serial ATA III, Storage drive size: 3.5". Chassis type: Rack (2U). Number of storage drives supported: 12, Supported storage drive types: HDD & SSD. Width: 17.6" (448 mm), Depth: 23.5" (598 mm), Height: 3.43" (87 mm), Weight: 60 lbs (27.2 kg). Product color: Aluminum