ASUS logo

ASUS A58M-E AMD A58 FCH (Bolton D2) Socket FM2+ micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197053
Info modified on:
21 Apr 2021, 10:45:53
Long product name ASUS A58M-E AMD A58 FCH (Bolton D2) Socket FM2+ micro ATX:

AMD A58 FCH (Bolton D2), 2 x DIMM, Max. 32GB, DDR3 2400, PCIe 3.0/2.0

ASUS A58M-E AMD A58 FCH (Bolton D2) Socket FM2+ micro ATX:

5X Protection

ASUS 5X Protection
All-round protection provides the best quality, reliability, and durability
ASUS motherboards guard your PC with 5X Protection. We use quality components like DIGI+ VRM digital power design for precise APU power on demand, ESD units tested to strict standards that eliminate electrostatic interference, and resettable fuses around DRAM slots to prevent overcurrent and short-circuit damage. We also use corrosion-resistant back I/O shields, all examples of ASUS providing the best possible reliability and durability.

New UEFI BIOS

New UEFI BIOS – friendlier and more intuitive
Exclusive EZ Mode adds useful info to become even easie
r
Media-renowned UEFI BIOS from ASUS provides the smoothest mouse-controlled graphical BIOS, and now features more intuitive functions to quickly take you to favorite BIOS pages and frequently-accessed settings through custom shortcuts. You can even write quick notes in-BIOS for future reference, view an activity log of setting changes and modifications, and rename SATA ports. EZ Mode has a whole new look, upgraded with extra-friendly capabilities like detailed fan controls, D.O.C.P profile settings, SATA information, and fast clock adjustment. Together, these perfect your BIOS experience.

Performance Optimization

PCI Express 3.0
PCI Express 3.0 uses improved encoding that provides twice the performance of PCI Express 2.0. Total bandwidth for an x16 link reaches 32GB/s, delivering unprecedented data speeds combined with the convenience and seamless transition offered by complete backward compatibility.

*Only FM2+ Processors can support PCIe3.0

EZ DIY

Q-Slot
Effortless PCI Express component removal
Press the Q-Slot clip lightly, and graphics cards just pop out. The large winged clip is easy to reach so you don’t have to struggle with installing or removing even the biggest graphics cards.

Windows 8 Exclusive Features

ASUS Boot Setting
Multiple startup options
Thanks to ASUS Windows 8 hardware optimization, ASUS Boot Setting provides better flexibility in customizing your PC’s startup process. You can shorten system boot-up time to 2-seconds* for a smoother user experience under Windows 8, and even previous versions of Windows. Also, you can enter the BIOS directly with one click through a user-friendly interface, and quickly select your preferred system boot up method: either get to the OS in seconds or opt for regular boot up. Whatever your choice, settings are saved and persistent, with no need to choose every time you power on.
*On select models

Additional Features

AI Suite 3
One-stop access to innovative ASUS features
ASUS AI Suite 3 offers a brand new user experience through a clearer and more attractive interface with support for larger monitors. It consolidates all exclusive ASUS features into one simple-to-use package, allowing you to supervise overclocking, energy consumption, fan speeds, voltages and more. This all-in-one app offers diverse and easy to use functionality, with no need to switch back and forth between different utilities.

Multi-GPU/Monitors

AMD® Dual Graphics Technology
AMD Radeon™ Dual Graphics is an exclusive technology only available to AMD platforms. It allows AMD APUs and selected AMD Radeon™ HD 6000 series graphics cards to work together, delivering an unrivalled 3D gaming graphics quality and performance. By combining both the discrete and integrated graphics processors, gamers can now enjoy faster and smoother frame rates on any latest gaming titles.

APU and Chipset Features

AMD® A-Series Accelerated Processor with AMD Radeon™ R Series Graphics
This motherboard fully supports the latest AMD Socket FM2+ Kaveri APUs with AMD Radeon R series graphics and retains compatibility with AMD Socket FM2 (Richland and Trinity) APUs. AMD Socket FM2+ APUs support Microsoft® DirectX 11.1 for incredibly fast and smooth graphics, native PCI Express 3.0 for full-speed expansion and 4K resolutions via HDMI and DisplayPort connections.

AMD® A58FCH(Bolton D2)
AMD® A58FCH(Bolton D2) is designed to support up to 5GT/s interface speed and PCI Express™ 2.0 graphics. It supports 6 x SATA 3Gb/s ports.

GreenASUS
Motherboards are EU Energy-related Products (ErP) ready, which requires products meet high efficiency standards with regards to energy consumption. This is in line with the ASUS vision of creating environmentally-friendly and energy-efficient products through design and innovation that reduce the carbon footprint of products and thus mitigate ecological impact.

Short summary description ASUS A58M-E AMD A58 FCH (Bolton D2) Socket FM2+ micro ATX:

ASUS A58M-E, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS A58M-E AMD A58 FCH (Bolton D2) Socket FM2+ micro ATX:

ASUS A58M-E. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111GR. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.