location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewmate Desk tool bar/rail paper tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmate A4 tray - option 190
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52.190 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410521905 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:06:40
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 15 years
Long product name Dataflex Viewmate Desk tool bar/rail paper tray :
The short editorial description of Dataflex Viewmate Desk tool bar/rail paper tray

Viewmate A4 tray - option 190, white
More>>>
Dataflex Viewmate Desk tool bar/rail paper tray:
The official marketing text of Dataflex Viewmate Desk tool bar/rail paper tray as supplied by the manufacturer

Holds anything up to an A4 size. The accessory simply hooks onto the toolbar, making it easy to install or remove.

- Holds anything up to an A4 size
- Dimensions (w x d x h): 335 x 251x 52 mm

Short summary description Dataflex Viewmate Desk tool bar/rail paper tray:
This short summary of the Dataflex Viewmate Desk tool bar/rail paper tray data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewmate, Desk tool bar/rail paper tray, White, A4, Sheet, 13.2" (335 mm), 9.88" (251 mm)

Long summary description Dataflex Viewmate Desk tool bar/rail paper tray:
This is an auto-generated long summary of Dataflex Viewmate Desk tool bar/rail paper tray based on the first three specs of the first five spec groups.

Dataflex Viewmate. Product type: Desk tool bar/rail paper tray, Product color: White, Format: A4. Width: 13.2" (335 mm), Depth: 9.88" (251 mm), Height: 2.05" (52 mm)

Features
Product type *
Desk tool bar/rail paper tray
Product color *
White
Number of compartments
1
Format
A4
Easy to install
Yes
Easy to remove
Yes
Suitable for storing
Sheet
Weight & dimensions
Width
13.2" (335 mm)
Depth
9.88" (251 mm)
Height
2.05" (52 mm)
Package width
13.6" (345 mm)
Package depth
10" (255 mm)
Package height
2.36" (60 mm)
Package weight
17.3 oz (490 g)
Packaging content
Quantity
1
Brand Image Article code product Stock Price from
Dataflex Viewmate Desk tool bar/rail binder tray Dataflex Viewmate Desk tool bar/rail binder tray
(show image)
52.180 Viewmate binder tray - option 180 0.00
(excl. VAT)
0 (incl. VAT)
Dataflex Viewmate Desk tool bar/rail office utensil tray Dataflex Viewmate Desk tool bar/rail office utensil tray
(show image)
52.170 Viewmate utensil tray - option 170 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)