Philips logo

Philips 6800 series 50PUK6809/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152993
Info modified on:
27 May 2024, 13:10:45
Long product name Philips 6800 series 50PUK6809/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

50" LED UHD, 3840 x 2160px, 16:9, 350 cd/m2, 20W RMS, HDMI, USB, 3D, Wi-Fi, Smart TV, Black

Philips 6800 series 50PUK6809/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

Ultra Slim profile
Sleek. Cutting edge. Refined. Precise. The Philips Ultra Slim silhouette. That something so slim can inspire so much interest shouldn’t be surprising, given how much sophistication it will bring to your décor

Ultra narrow bezel
Traditional TVs have a bezel that wraps around the TV like a picture frame. Our Ultra Narrow bezel is modern and thin, so you have more picture to enjoy.

Pixel Plus Ultra HD
Experience Ultra HD sharpness from Philips. Now you can enjoy your favorite action films and sporting events in stunning 4K Ultra HD resolution. And whether you stream online or watch a DVD, Philips Pixel Plus Ultra HD Engine delivers sharper images with brighter whites and blacker blacks.

Digital Natural Motion
You love action movies, sporting events and gaming, but demand the very best image possible. Digital Natural Motion is a Philips award winning motion enhancement technology that diminishes judder, providing excellent sharpness and the smoothest, most fluid picture imaginable

400Hz PMR Ultra
Nothing beats the adrenaline rush of gaming, fast paced sporting events or action films on an Ultra HD TV. That's why this Philips TV has 400Hz Perfect Motion Rate Ultra; so you’ll enjoy smooth moving images in Ultra HD resolution. Because even though your pulse may jump, the image you’re watching shouldn’t.

3D
Active 3D technology and high-speed displays create incredible depth, contrast and realism for an unrivaled 3D viewing experience. Converts 2D content into vivid and flawless 3D. The ultimate 3D experience

Smart TV
Discover a Smarter experience that lies beyond traditional TV. Rent and stream movies, videos or games from online video stores. Watch catch-up TV from your favorite channels and enjoy a growing selection of online apps such as Youtube. Connect to family and friends with Skype™ Facebook and Twitter.

MyRemote
Control your Philips TV directly from your Smart device. With the MyRemote App its never been easier to share content from your Smart device onto your TV (SimplyShare), pull digital broadcast TV onto your tablet (Wi-Fi Smart screen), or stay up to date thanks to the TV Program Guide, which lets you choose shows to watch.

Wi-Fi Miracast
Mirror what you see on your smart device and share it with friends and family on your TV. From photos to vide os, games and more, mirror anything from your smartphone and tablet to your big screen with a simple command.

Cloud TV & Explorer
"Because you’re unique, we think the way you watch TV should be too. With it’s constantly growing selection, Philips Cloud TV lets you choose from hundreds of TV channels from around the world. Cloud Explorer makes sharing with friends near and far easy by allowing you to access your Dropbox™ account via your TV, letting you view your content on the big screen.

Multiroom client & server
Break free of traditional broadcasting. Acting as a server, your Philips Smart TV has the power to connect to another TV on the same Wi-Fi network. Once connected, you can share digital broadcast TV and recordings from this TV to a client TV, all without laying new cables or spending money on multiple subscriptions.

Short summary description Philips 6800 series 50PUK6809/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 6800 series 50PUK6809/12, 50", 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 6800 series 50PUK6809/12 TV 50" 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:

Philips 6800 series 50PUK6809/12. Display diagonal: 50", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Reasons to buy
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.