Fujitsu logo

Fujitsu LIFEBOOK U554 Intel® Core™ i5 i5-4200U Laptop 13.3" HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104685
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 year Collect & Return
Long product name Fujitsu LIFEBOOK U554 Intel® Core™ i5 i5-4200U Laptop 13.3" HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black, Red:

LIFEBOOK U554, Intel Core i5-4200U (2C/4T, 1.6GHz, 2.60GHz Turbo, 5GT/s, 3MB, Intel HD Graphics 4400), 33.8cm (13.3") LED 1366x768pixel, 128GB SATA III 2.5" SSD, 4GB (1x 4GB) DDR3 1600MHz PC3-12800 SO DIMM RAM, WebCam, WLAN, Bluetooth 4.0+HS, USB 3.0, HDMI, 1.5kg, Windows 8.1 Pro & Windows 7 Professional

Fujitsu LIFEBOOK U554 Intel® Core™ i5 i5-4200U Laptop 13.3" HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black, Red:

The slim, eye-catching Fujitsu LIFEBOOK U554 weighs just 1.5 kg and offers a 33.8 cm (13.3-inch) anti-glare display plus long battery runtime for great everyday mobility. The design is sure to turn heads wherever you go. It boasts optional embedded 3G/UMTS for anywhere connectivity, PXE boot capability for remote management and even an optional TPM module plus Advanced Theft Protection for security.

Slim and Light Design
The extra slim notebook with an exclusive aluminum cover and its light weight of only 1.5 kg for a standard form factor of 33.8 cm (13.3-inch) make this notebook a real head-turner.

Ultimate Connectivity
Embedded 3G/UMTS option, WLAN and Bluetooth offer you maximum connectivity – anytime and anywhere. You'll never have to worry about hot spots no matter where your business leads you.

Ergonomics
Enjoy ergonomic working with the large anti-glare display with LED backlight which improves viewing the screen even outdoors, and a number pad which facilitates certain tasks.

Anytime USB Charge
This function is available with certain USB ports. Anytime USB Charge allows you to charge your phones / media devices even when the notebook is turned off.

Short summary description Fujitsu LIFEBOOK U554 Intel® Core™ i5 i5-4200U Laptop 13.3" HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black, Red:

Fujitsu LIFEBOOK U554, Intel® Core™ i5, 1.6 GHz, 13.3", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK U554 Intel® Core™ i5 i5-4200U Laptop 13.3" HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Pro Black, Red:

Fujitsu LIFEBOOK U554. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro. Product color: Black, Red

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.