location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HSE-211 label-making tape TZe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HSE-211
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HSE-211 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766719193 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother HSE-211 label-making tape TZe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tape type: TZe
  • - Tape size: 0.228" (5.8 mm)
  • - Material: Polyolefin
Long product name Brother HSE-211 label-making tape TZe :
The short editorial description of Brother HSE-211 label-making tape TZe

Heat Shrinkable Tape, Black on White (5.8mm)
More>>>
Brother HSE-211 label-making tape TZe:
The official marketing text of Brother HSE-211 label-making tape TZe as supplied by the manufacturer

Laminated Tapes
Laminated tape sticks to virtually any surface and is durable enough to withstand scrapes and abrasions. Because it is water-resistant, it can be used outdoors, as well as indoors. It shrugs off spills of any kind, from water to oil to chemicals, and it won't fade under harsh UV rays. It also stays on in hot and cold environments from freezers to microwaves.

Short summary description Brother HSE-211 label-making tape TZe:
This short summary of the Brother HSE-211 label-making tape TZe data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HSE-211, TZe, Black on white, Polyolefin, Brother PT-E300VP, 59.1" (1.5 m), Blister

Long summary description Brother HSE-211 label-making tape TZe:
This is an auto-generated long summary of Brother HSE-211 label-making tape TZe based on the first three specs of the first five spec groups.

Brother HSE-211. Tape type: TZe, Product color: Black on white, Material: Polyolefin. Tape length: 59.1" (1.5 m), Package type: Blister. Tape size: 0.228" (5.8 mm)

Features
Tape type
TZe
Product color
Black on white
Material
Polyolefin
Compatibility
Brother PT-E300VP
Weight & dimensions
Tape length
59.1" (1.5 m)
Package type
Blister
Logistics data
Harmonized System (HS) code
48219090
Other features
Tape size
0.228" (5.8 mm)
Country Distributor
España 1 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
México 2 distributor(s)
Deutschland 1 distributor(s)
New Zealand 1 distributor(s)