HPE logo

HPE ProLiant BL660c Gen8 server Blade Intel® Xeon® E5 V2 Family E5-4650V2 2.4 GHz 128 GB DDR3-SDRAM

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75505
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE ProLiant BL660c Gen8 server Blade Intel® Xeon® E5 V2 Family E5-4650V2 2.4 GHz 128 GB DDR3-SDRAM:

4x Intel Xeon E5-4650v2 (2.4GHz, 25MB), 128GB (8 x 16GB) RDIMM, Smart Array P220i/512MB FBWC, Blade

Short summary description HPE ProLiant BL660c Gen8 server Blade Intel® Xeon® E5 V2 Family E5-4650V2 2.4 GHz 128 GB DDR3-SDRAM:

HPE ProLiant BL660c Gen8, 2.4 GHz, E5-4650V2, 128 GB, DDR3-SDRAM, Serial ATA, Serial Attached SCSI (SAS), Blade

Long summary description HPE ProLiant BL660c Gen8 server Blade Intel® Xeon® E5 V2 Family E5-4650V2 2.4 GHz 128 GB DDR3-SDRAM:

HPE ProLiant BL660c Gen8. Processor family: Intel® Xeon® E5 V2 Family, Processor frequency: 2.4 GHz, Processor model: E5-4650V2. Internal memory: 128 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 8 x 16 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Chassis type: Blade

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.