location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2020W laser printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2020W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-M2020W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085986565 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:14:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Xpress SL-M2020W laser printer 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 21 ppm
  • - Wi-Fi
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB 400 MHz
Long product name Samsung Xpress SL-M2020W laser printer 1200 x 1200 DPI A4 Wi-Fi :
The short editorial description of Samsung Xpress SL-M2020W laser printer 1200 x 1200 DPI A4 Wi-Fi

21 ppm, 1200 x 1200 dpi, 64 MB, USB 2.0, Wi-Fi, 50 dBA
More>>>
Samsung Xpress SL-M2020W laser printer 1200 x 1200 DPI A4 Wi-Fi:
The official marketing text of Samsung Xpress SL-M2020W laser printer 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

A Printer That Makes Smartphones Smarter
Print wirelessly and share effortlessly with the Samsung Xpress M2020W Printer. All it takes is a simple tap with its advanced NFC technology, and the Samsung Mobile Print App allows you to take advantage of the powerful mobile features.

Get Print on Tap!
Simply tap your mobile device to the Samsung Xpress M2020W series to quickly and easily establish a Wi-Fi direct connection, so you can print virtually any content from you smartphone or tablet.

Print Wirelessly with Mobile Print App
Release the full productivity of your mobile devices with the Samsung Mobile Print App, available for iPhone, iPad, Android, and Windows Phone devices. You can easily print directly from your mobile device to the printer over your wireless network. Unlock your full potential with a mobile solution that allows you to print images, PDFs, and the full suite of Microsoft® Office documents, including Word, PowerPoint, and Excel. You can work smarter and faster by harnessing the power of advanced Samsung

Google Cloud Print From Anywhere
Google cloud print works on Smartphone, Tablet PC, Google Chromebooks, PCs / Notebooks and Other Web connected devices. Once enabled, you can print from anywhere in world with an internet connection.

Easy To Use
Designed for simple and intuitive operation the M2020W saves you precious time and effort.

One Touch WPS Button
Connect quickly and securely to your wireless network with the one-touch WPS (Wi-Fi Protected Setup) button.

Fast Printing Speed
A faster printer means a faster workflow. The M2020W is equipped with a 400 MHz processor and 64 MB memory to print up to 21 pages per minute.

Brilliant Text & Image Quality
The M2020W prints your text and images in brilliant quality. The advanced rendering technology improves image quality for more detailed and sharper prints.

Enjoy Quality Printouts
Samsung’s unique ReCP (Rendering Engine for Clean Page) Technology improves the overall quality of your printouts.

Easy Eco Driver
Save up to 20 percent on toner with Samsung's Easy Eco Driver. This useful software also reduces paper and energy consumption by giving users the option to remove unnecessary text and images, converting them from bitmap to sketches. The Easy Eco Driver is the recipient of the 2012 Outstanding Achievement in Innovation Award from Buyers Laboratory (BLI).

Easy Printer Support
Intuitive software puts you in control.
Easy Printer Manager
Remotely control printer settings and easily monitor toner and alert statuses with the Easy Printer Manager.

Ergonomic Design
Don't worry about this printer crowding your space. Its compact design makes it a pleasant collaborator.

Small Footprint
With a footprint of just 13.03" x 8.46" with a closed tray, this is the smallest laser printer from Samsung.

Ergonomic Design
Its ergonomic design two-tone color create a modern and elegant work environment.

Short summary description Samsung Xpress SL-M2020W laser printer 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Samsung Xpress SL-M2020W laser printer 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2020W, Laser, 1200 x 1200 DPI, A4, 21 ppm, Black, Gray

Long summary description Samsung Xpress SL-M2020W laser printer 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Samsung Xpress SL-M2020W laser printer 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2020W. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm. Wi-Fi. Product color: Black, Gray

Printing
Duplex printing mode
Manual
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
10000 pages per month
Number of print cartridges *
1
Page description languages *
SPL
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Samsung Mobile Print
Performance
Internal memory *
64 MB
Processor frequency
400 MHz
Design
Product color *
Black, Gray
Power
Power consumption (printing) *
310 W
Power consumption (standby)
30 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
13" (330.2 mm)
Depth
8.5" (215.9 mm)
Height
7" (177.8 mm)
Weight
8.8 lbs (3.99 kg)
Packaging data
Package width
15.2" (386 mm)
Package depth
10.7" (271.8 mm)
Package height
11.7" (297.2 mm)
Package weight
11.9 lbs (5.4 kg)
Source Testseek summary Average rating
Reviews
Updated:
2014-09-14 05:02:22
Uk has collected 9 expert reviews for Samsung Xpress SL-M2020W laser printer 1200 x 1200 DPI A4 Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
computershopper.com
Updated:
2014-09-14 05:02:21
Fast forward to mid-2014, when we received the Samsung Xpress M2020W for review. Yes, it's the ugly duckling's child—or perhaps its love child conceived with a mobile device, because while smaller and offering (in some ways) less paper capacity, its big n...
Good Tap-and-link NFC functionality, Excellent text quality, Wide printing options for the price...
Bad High cost per page, Limited input and output capacity, Mediocre photo printing...
Bottom line A good second printer for homes or as a take-to-school model for students, the M2020W stands out for its tap-to-link NFC connectivity and excellent text reproduction. Note, though, the cost per page. Read More…...
70%
pcmag.com
Updated:
2014-09-14 05:02:21
Clearly designed for personal, rather than office use, the Samsung Xpress M2020W ($129.99) monochrome laser printer offers reasonably good speed along with output quality that's good enough for most business needs. It also offers Wi-Fi, Wi-Fi Direct, and...
Good Small. Suitable paper capacity for a personal printer. Wi-Fi, Wi-Fi Direct, and NFC support.
Bad High running cost. No Ethernet connector. Lacks duplexer. No additional paper handling options available...
Bottom line The Samsung Xpress M2020W is small enough to serve as a personal monochrome laser printer, but if you're planning anything more than light-duty printing, its high running cost could be an issue...
50%
Country Distributor
United Kingdom 1 distributor(s)