location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Edge S1 Yoga Intel® Core™ i5 i5-4200U Laptop 12.5" Touchscreen Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Edge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Edge S1 Yoga
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20CD00AJMH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkPad Edge S1 Yoga Intel® Core™ i5 i5-4200U Laptop 12.5" Touchscreen Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Convertible (Folder)
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - Touchscreen 12.5" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 1 x 8 GB
  • - 500 GB HDD
  • - Intel® HD Graphics 4400
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 9 h
  • - Windows 8.1 Pro 64-bit
Guarantee: 1 Year
Long product name Lenovo ThinkPad Edge S1 Yoga Intel® Core™ i5 i5-4200U Laptop 12.5" Touchscreen Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro :
The short editorial description of Lenovo ThinkPad Edge S1 Yoga Intel® Core™ i5 i5-4200U Laptop 12.5" Touchscreen Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro

Intel Core i5-4200U (1.6 GHz), 8GB DDR3 RAM, 500GB HDD, 12.5" IPS FHD (1920x1080) Multi-Touch, Intel HD Graphics 4400, WLAN 802.11 b/g/n, Bluetooth 4.0, Windows 8.1 Pro 64-bit
More>>>
Lenovo ThinkPad Edge S1 Yoga Intel® Core™ i5 i5-4200U Laptop 12.5" Touchscreen Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro:
The official marketing text of Lenovo ThinkPad Edge S1 Yoga Intel® Core™ i5 i5-4200U Laptop 12.5" Touchscreen Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro as supplied by the manufacturer

Four Awesome Modes. One Incredible Device.
Easily change between four modes — Laptop, Stand, Tablet, and Tent — while your system automatically switches system settings and locks the keyboard in place. The secret: ThinkPad Yoga's unique design and touchscreen display allows the screen to flip around 360 degrees, which means you can select the mode you use based on what you choose to do.

Ultraportable for Easy Mobility
Starting at a mere 1.58kg (3.5 lbs) and just 19mm (0.75") thick, Thinkpad Yoga is ultraportable — it's perfect for doers on the go.

Industry-Leading Multimode Keyboard
Pioneering ultrabooks need pioneering keyboards — and the ThinkPad Yoga's innovative lift-and-lock keyboard fits the bill. When your Yoga switches between modes, the keyboard frame automatically rises and the keys lock, eliminating accidental keystrokes and providing a more comfortable grip.

Massive Storage Options
With up to 1TB in HDD storage/256GB SSD storage, the ThinkPad Yoga has plenty of space for all of your important files, videos, photos, and presentations. And the Lenovo Performance Booster enhances performance by up to five times.

Rock-Solid Durability
The ThinkPad Yoga's durable magnesium-alloy frame and heavy-duty, scratch- and smudge-resistant Corning® Gorilla® Glass display means it can handle tough treatment from even the hardiest road warrior.

Digitizer Pen Support
Choose a model with an optional digitizer pen to maximize productivity on your ThinkPad Yoga. In all four modes, the digitizer pen provides a natural, fluid, writing experience and lets you take notes, sign documents, annotate PDFs, and more.

Long Battery Life
The ThinkPad Yoga lets you stay productive over the long haul. With up to 8 hours of battery life — and a 30-day standby — you can go all day without recharging.

10-Point Multitouch Display
Interact with your ThinkPad Yoga by using simple, intuitive gestures directly on the 12.5" HD or FHD 10-point multitouch display — optimized for Windows 8. Its advanced multitouch technology provides a superior touch experience, greater responsiveness, and faster response times.

Instant Resume
Stay productive by picking up where you left off in an instant. The ThinkPad Yoga wakes from sleep mode in less than 2 seconds and from hibernation in less than 7 seconds.

Robust Hard-Drive Protection
Enjoy peace of mind knowing that your data is protected. The ThinkPad Yoga's Active Protection System locks and protects your HDD when it detects sudden movements — it's like having an airbag for your hard drive.

Short summary description Lenovo ThinkPad Edge S1 Yoga Intel® Core™ i5 i5-4200U Laptop 12.5" Touchscreen Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro:
This short summary of the Lenovo ThinkPad Edge S1 Yoga Intel® Core™ i5 i5-4200U Laptop 12.5" Touchscreen Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Edge S1 Yoga, Intel® Core™ i5, 1.6 GHz, 12.5", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo ThinkPad Edge S1 Yoga Intel® Core™ i5 i5-4200U Laptop 12.5" Touchscreen Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro:
This is an auto-generated long summary of Lenovo ThinkPad Edge S1 Yoga Intel® Core™ i5 i5-4200U Laptop 12.5" Touchscreen Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro based on the first three specs of the first five spec groups.

Lenovo ThinkPad Edge S1 Yoga. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 12.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro

Design
Product type *
Laptop
Form factor *
Convertible (Folder)
Housing material
Magnesium
Display
Display diagonal *
12.5"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
400 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
1x4, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Audio system
Dolby Home Theater v4
Number of built-in speakers
2
Speaker power
1 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
No
Mini HDMI ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR170
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
75459
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery life (max)
9 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
No
Weight & dimensions
Width
12.5" (316.6 mm)
Depth
8.7" (221 mm)
Height (front)
0.74" (1.88 cm)
Height (rear)
0.764" (1.94 cm)
Weight *
3.46 lbs (1.57 kg)
Packaging content
Stylus pen
Yes
Manual
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:38:50
Uk has collected 23 expert reviews for Lenovo ThinkPad Edge S1 Yoga Intel® Core™ i5 i5-4200U Laptop 31.8 cm (12.5") Touchscreen Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Pro and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
itreviews.com
Updated:
2014-05-25 03:38:50
Lenovo has been making the most of Intel’s push for 2-in-1 devices with its own special mix of design and functionality, with a family of convertible and detachable tablets and laptops. The latest entrant into the multimode family is the Lenovo Thinkpad S...
Bottom line The Lenovo ThinkPad S1 Yoga hybrid ultrabook brings the Yoga multimode design to the business-focused ThinkPad lineup...
60%
chip.com.my
Updated:
2016-12-22 09:32:14
Thanks to Intel's 4th generation of Core series processors, notebook makers have launched a dizzying array of convertible and detachable notebooks, combining the aesthetics and portability of a tablet, and the performance and usability of a notebook devic...
Good Great performance, Flexible hinge is very hardy, even after extensive use...
Bad Lack of I/O ports, Price...
Bottom line The Lenovo S1 Yoga is a great multi-purpose notebook that functions great for both work and leisure. Its flexible hinge allows users to use the S1 Yoga in a number of ways other than the traditional notebook and tablet form factors.(previously published...
0%
notebookreview.com
Updated:
2014-05-25 03:38:50
The Lenovo Yoga line has become quite popular, offering consumers the convenience of a tablet with the stability of a laptop. Now Lenovo wants to afford that same level of flexibility to its enterprise-grade users with the Lenovo ThinkPad Yoga S1.Outfitte...
Good attractive display, highquality keyboard, flexible hinge design, solid performance...
Bad limited port selection, poor audio quality...
Bottom line Melding features from the consumer Yoga line and the business ThinkPad line affords the Yoga S1 a great deal of flexibility, but it comes at the cost of some core business features. With a high-quality keyboard, an attractive durable build and strong perf...
73%
pcmag.com
Updated:
2014-05-25 03:38:50
Lenovo has been making the most of Intel's push for 2-in-1 devices with its own special mix of design and functionality, with a family of convertible and detachable tablets and laptops. The latest entrant into the multimode family is the Lenovo ThinkPad Y...
Good Multimode design is a first for the business-focused ThinkPad. Boasts an Intel Core i5-4200U processor, a 128GB SSD, and perks like 802.11AC WLAN and a stylus for high-accuracy tasks.
Bad Middling performance...
Bottom line The Lenovo ThinkPad Yoga hybrid ultrabook brings the Yoga multimode design to the business-focused ThinkPad lineup. Tablet fans will love it, but the performance isn't quite as good as other ThinkPad models...
70%
zdnet.com
Updated:
2015-04-30 07:19:04
Lenovo's consumer-focused Yoga notebooks and tablets have been around for a while. The notebooks emphasise 'multimodal' use, which basically means that the screen can swivel to give you alternate viewing and working modes. The Yoga concept has now made it...
Bad Design, The ThinkPad Yoga is a solid, extremely wellbuilt notebook with a tough exterior and a magnesium alloy frame. The lid is more flexible than we'd like (but less flexible than many), while the base is barely flexible at all. There's a weight premium...
Bottom line There are only two things we dislike about the ThinkPad Yoga. It's heavy, which will be particularly noticeable if you need to carry it a lot and/or work standing up with the notebook in tablet mode. It's also short of on-board connectors — an Ethernet po...
80%
musicphotolife.com
Updated:
2015-12-19 07:56:35
I have been a long time ThinkPad laptop user, thanks to my company's wise decision to procure ThinkPad laptops for office use. My first Lenovo laptop (X61) lasted me almost 5 years before my IT department replaced it with my current ThinkPad X230. Lenovo...
Bottom line The Lenovo ThinkPad Yoga is the snappiest laptop I have reviewed in recent months. As a ThinkPad, it's a reliable workhorse. As a Yoga, it offers flexible ways to use the ultrabook. It is the perfect machine for the serious consumer who needs an enterpris...
0%
tabletpcreview.com
Updated:
2016-11-03 01:50:45
The Lenovo Yoga line has become quite popular, offering consumers the convenience of a tablet with the stability of a laptop. Now Lenovo wants to afford that same level of flexibility to its enterprise-grade users with the Lenovo ThinkPad Yoga S1.Outfitte...
Good attractive display, high-quality keyboard, flexible hinge design, solid performance...
Bad limited port selection, poor audio quality...
Bottom line Image GalleryOverviewProsattractive displayhigh-quality keyboardflexible hinge designsolid performanceConslimited port selectionpoor audio qualityQuick TakeThe ThinkPad Yoga S1 is a well-made business convertible with a beautiful flexible display, but it...
0%