Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Folio Apple
- - Leather
- - Black
- - Scratch resistant, Shock resistant
Long product name Sox KHAN 02 IP4 mobile phone case Folio Black
:
Handy Case for Apple iPhone 4/4S
The short editorial description of Sox KHAN 02 IP4 mobile phone case Folio Black
Handy Case for Apple iPhone 4/4S
More>>>
Short summary description Sox KHAN 02 IP4 mobile phone case Folio Black:
This short summary of the Sox KHAN 02 IP4 mobile phone case Folio Black data-sheet is auto-generated and uses the product title and the first six key specs.
Sox KHAN 02 IP4, Folio, Apple, Apple iPhone 4/4S, Black
Long summary description Sox KHAN 02 IP4 mobile phone case Folio Black:
This is an auto-generated long summary of Sox KHAN 02 IP4 mobile phone case Folio Black based on the first three specs of the first five spec groups.
Sox KHAN 02 IP4. Case type: Folio, Brand compatibility: Apple, Compatibility: Apple iPhone 4/4S, Product color: Black