location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Professional and Education P1383W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Professional and Education
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1383W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JH111.002
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Professional and Education P1383W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Presentation Standard throw projector Black
  • - DLP 3100 ANSI lumens
  • - 5000 h
  • - WXGA (1280x800) 16:10 17000:1
  • - Screen size compatibility: 27 - 300" Number of colors: 1.073 billion colors
  • - Built-in speaker(s) 2 W
  • - AC
Long product name Acer Professional and Education P1383W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black :
The short editorial description of Acer Professional and Education P1383W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black

WXGA (1280 x 800), 3100lm, 17000:1, DLP 3D, Bag, 2.5kg
More>>>
Acer Professional and Education P1383W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black:
The official marketing text of Acer Professional and Education P1383W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black as supplied by the manufacturer

Compelling visuals
Even in bright rooms, your visuals stay as brilliant as your ideas. After prolonged projector use, colours are still vibrant, contrast high and text crisp thanks to Acer's advanced colour technologies. Achieve perfect projection with keystone correction. Explore your concepts and engage your audience more deeply using 3D.

Wireless works
Project from your PC over 802.11b/g/n, or present from a Windows Mobile smartphone with the MobiShow app. Need content from a distant computer? Use Remote Desktop and Acer eProjection to access any LAN or wireless connected PC. Plus, Crestron compliance means you can control your projector over LAN.

Handy tools
Keep your ideas flowing: Press the Empowering Key to access a suite of presentation tools. Acer SmartFormat technology broadens your thoughts by offering instant projection of wide-format content. When you're done, Acer Instant Pack1 lets you unplug immediately. Even replacing ceiling-mounted lamps is easy on side- or top-loading models.

Smart savings
Presentation after presentation, you can cut costs and enjoy longer lamp life. Conserve energy and save more with Acer EcoProjection technology, decreasing power use by up to 90% -- to half a watt -- in standby mode. Optional power-saving mode and auto-shutdown offer even greater savings. Your bottom line is better than projected.

Short summary description Acer Professional and Education P1383W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black:
This short summary of the Acer Professional and Education P1383W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Professional and Education P1383W, 3100 ANSI lumens, DLP, WXGA (1280x800), 17000:1, 16:10, 27 - 300"

Long summary description Acer Professional and Education P1383W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black:
This is an auto-generated long summary of Acer Professional and Education P1383W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black based on the first three specs of the first five spec groups.

Acer Professional and Education P1383W. Projector brightness: 3100 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Service life of light source: 5000 h, Service life of light source (economic mode): 6000 h, Lamp type: OSRAM. Digital zoom: 2x. Analog signal format system: NTSC, PAL, SECAM. RMS rated power: 2 W

Projector
Supported aspect ratios
16:10
Screen size compatibility *
27 - 300"
Projector brightness *
3100 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
17000:1
Native aspect ratio *
16:10
Number of colors
1.073 billion colors
Keystone correction, horizontal
-40°
Keystone correction, vertical
40°
Horizontal synchronization (max)
100 kHz
Vertical synchronization (max)
0.12 kHz
Light source
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp type
OSRAM
Lens system
Digital zoom
2x
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
Ports & interfaces
AC (power) in
Yes
Network
Ethernet LAN *
No
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product color *
Black
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
AC input voltage
110 - 220 V
Weight & dimensions
Width
12.4" (314 mm)
Depth
8.78" (223 mm)
Height
3.66" (93 mm)
Weight *
5.51 lbs (2.5 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Other features
Maximum digital resolution
1920 x 1200 pixels
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 01:17:46
Uk has collected 3 expert reviews for Acer Professional and Education P1383W data projector Standard throw projector 3100 ANSI lumens DLP WXGA (1280x800) Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-08-09 01:17:46
Acer's P1383W is an appealing projector thanks to its high ease of use and a competitive price. It's suitable for first-time buyers who are switching from a television or building their first home entertainment area, or for small businesses that need some...
Good Low price, Display size capabilities, Auto skew adjustment, Excellent test reproduction...
Bad Colours not always accurate, Rainbow effect prominent during films, Average presets...
Bottom line It's not a multimedia enthusiast's projector, but the Acer P1383W excels in presentations filled with text, and is good enough for the casual home movie viewer or gamer...
65%
pcworld.co.nz
Updated:
2016-12-22 01:09:30
Acer's P1383W is an appealing projector thanks to its high ease of use and a competitive price. It's suitable for first-time buyers who are switching from a television or building their first home entertainment area, or for small businesses that need some...
Good Low price, Display size capabilities, Auto skew adjustment, Excellent test reproduction...
Bad Colours not always accurate, Rainbow effect prominent during films, Average presets...
Bottom line While it has its pitfalls, it's important to remember that the P1383W doesn't intend to be an enthusiast's device. Its price and resolution are the two clearest indicators. It isn't a product you'd use instead of a Full HD TV, nor one for heavy entertainm...
65%
pcmag.com
Updated:
2014-08-09 01:17:46
The Acer P1383W ($575), a business projector equally at home in a conference room or classroom, is a solid performer available at a reasonable price. It offers good resolution, and its data and video image quality proved suitable for typical presentations...
Good 3D ready. Good lamp life. Power-saving features. Reasonably portable.
Bad Video quality could be better. Rainbow effect. Soft audio...
Bottom line The Acer P1383W business projector provides good resolution and solid data image quality for boardroom and classroom alike...
70%