location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Veriton M2631G Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Veriton
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2631G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT.VK9EZ.002
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Veriton M2631G Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 200 W
  • - Intel Pentium G G3220 3 GHz
  • - 4 GB DDR3-SDRAM 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Long product name Acer Veriton M2631G Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black :
The short editorial description of Acer Veriton M2631G Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black

Intel Pentium G3220 (3.0GHz, 3MB), 4GB DDR3, 500GB HDD, DVD SuperMulti, Intel HD Graphics, Gigabit Ethernet, Windows 7 Professional/Windows 8 Pro 64-bit
More>>>
Acer Veriton M2631G Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:
The official marketing text of Acer Veriton M2631G Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black as supplied by the manufacturer

Form and function
The Veriton 2 Series comes in form factors ranging from 1 to 30 litres, to fit various office spaces and business demands. These desktops deliver excellent multitasking performance to optimise your productivity. Tool-less expandability, a selection of affordable solutions, and other useful features efficiently handle your daily work needs.

Vital security
Choose from a host of security and manageability offerings. With support for WOL, PXE and more, the Veriton 2 Series is simple to manage. TPM encryption protects files, passwords and vital data, so you can rest assured. The Acer ProShield console unifies security and management features for easy administration, and system setup is effortless with Veriton ControlCenter.

Industrial compliance
Industrial compliance extends the life of your hardware, reduces costs, and keeps your business environmentally sound. ENERGY STAR compliance means maximised efficiency with less power usage. The GS Mark certifies safer product design and better ergonomics. Regional EPEAT Gold is the highest rating for having satisfied diverse environmental criteria, and RoHS compliance amplifies end-of-life savings.

Short summary description Acer Veriton M2631G Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:
This short summary of the Acer Veriton M2631G Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Veriton M2631G, 3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description Acer Veriton M2631G Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:
This is an auto-generated long summary of Acer Veriton M2631G Intel Pentium G G3220 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black based on the first three specs of the first five spec groups.

Acer Veriton M2631G. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor model: G3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 200 W. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium G
Processor model *
G3220
Processor cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Pentium G3000 series for Desktop
Processor codename
Haswell
Thermal Design Power (TDP)
54, 53
Tcase
72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA II
HDD speed
7200 RPM
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 slots
2
PCI Express x16 slots
1
PCI slots
1
Design
Placement supported
Vertical
Product color *
Black
Performance
Motherboard chipset
Intel® H81
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Bundled software
Microsoft Office Starter, Bing Bar, Windows Live Essentials
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR1CG
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
77773
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
200 W
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width *
7.15" (181.5 mm)
Depth *
17.8" (451.3 mm)
Height *
14.8" (376.9 mm)
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Other features
Optical drives quantity
1
Intel segment tagging
Enterprise, Small Business