location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon RS-CL12 project mount Ceiling White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS-CL12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8378B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999977218
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Canon RS-CL12 project mount Ceiling White:
This short summary of the Canon RS-CL12 project mount Ceiling White data-sheet is auto-generated and uses the product title and the first six key specs.

Canon RS-CL12, Ceiling, White, WUX450, WX520, 12.4" (314 mm), 5.79" (147 mm), 13.1" (332 mm)

Long summary description Canon RS-CL12 project mount Ceiling White:
This is an auto-generated long summary of Canon RS-CL12 project mount Ceiling White based on the first three specs of the first five spec groups.

Canon RS-CL12. Mounting type: Ceiling, Product color: White, Compatible products: WUX450, WX520. Width: 12.4" (314 mm), Height: 5.79" (147 mm), Depth: 13.1" (332 mm)

Performance
Mounting type *
Ceiling
Product color *
White
Compatible products
WUX450, WX520
Weight & dimensions
Width
12.4" (314 mm)
Weight & dimensions
Height
5.79" (147 mm)
Depth
13.1" (332 mm)
Weight
7.5 lbs (3.4 kg)
Logistics data
Harmonized System (HS) code
83024190
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)