location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

2-Power 11.1 V, 4800 mAh Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
2-Power Check ‘2-Power’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11.1 V, 4800 mAh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FU457-OEM
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘2-Power’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 2-Power: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 08:38:28
The date of the most recent change of the data-sheet in Icecat's system
Long product name 2-Power 11.1 V, 4800 mAh Battery :
The short editorial description of 2-Power 11.1 V, 4800 mAh Battery

11.1 V, 4800 mAh
More>>>
2-Power 11.1 V, 4800 mAh Battery:
The official marketing text of 2-Power 11.1 V, 4800 mAh Battery as supplied by the manufacturer

2-Power has one of the largest ranges and stock holdings of compatible laptop batteries in Europe. All 2-Power Li-Ion laptop battery packs are assembled with Japanese and Korean cells providing unrivalled quality and greater reliability than many originals. The batteries are designed specifically for each brand and laptop model for voltage, capacity and fit. Continuous range development ensures that with 2-Power you have batteries for virtually all laptops.

Short summary description 2-Power 11.1 V, 4800 mAh Battery:
This short summary of the 2-Power 11.1 V, 4800 mAh Battery data-sheet is auto-generated and uses the product title and the first six key specs.

2-Power 11.1 V, 4800 mAh, Battery

Long summary description 2-Power 11.1 V, 4800 mAh Battery:
This is an auto-generated long summary of 2-Power 11.1 V, 4800 mAh Battery based on the first three specs of the first five spec groups.

2-Power 11.1 V, 4800 mAh. Type: Battery

Features
Type *
Battery
Battery
Battery capacity
4800 mAh
Battery
Battery voltage
11.1 V
Other features
Compatible products
Dell Latitude E6400, E6500