location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Archos Titanium 50 5" Dual SIM Android 4.2.2 3G Micro-USB 0.5 GB 4 GB 2100 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Archos Check ‘Archos’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Titanium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50 Titanium
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
502500
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Archos’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Archos: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:00:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Archos Titanium 50 5" Dual SIM Android 4.2.2 3G Micro-USB 0.5 GB 4 GB 2100 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5" 960 x 540 pixels
  • - MediaTek MT6572 1.3 GHz
  • - 0.5 GB 4 GB MicroSD (TransFlash) 64 GB
  • - 3G Dual SIM MiniSIM + MicroSIM
  • - Bluetooth
  • - Single camera 5 MP
  • - Lithium Polymer (LiPo) 2100 mAh
  • - Android 4.2.2
Long product name Archos Titanium 50 5" Dual SIM Android 4.2.2 3G Micro-USB 0.5 GB 4 GB 2100 mAh Black :
The short editorial description of Archos Titanium 50 5" Dual SIM Android 4.2.2 3G Micro-USB 0.5 GB 4 GB 2100 mAh Black

5", 960 x 540, IPS, 1.3 GHz, 512 RAM, 4 GB,Dual Sim, 5 Mp, Black
More>>>
Short summary description Archos Titanium 50 5" Dual SIM Android 4.2.2 3G Micro-USB 0.5 GB 4 GB 2100 mAh Black:
This short summary of the Archos Titanium 50 5" Dual SIM Android 4.2.2 3G Micro-USB 0.5 GB 4 GB 2100 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Archos Titanium 50, 5", 0.5 GB, 4 GB, 5 MP, Android 4.2.2, Black

Long summary description Archos Titanium 50 5" Dual SIM Android 4.2.2 3G Micro-USB 0.5 GB 4 GB 2100 mAh Black:
This is an auto-generated long summary of Archos Titanium 50 5" Dual SIM Android 4.2.2 3G Micro-USB 0.5 GB 4 GB 2100 mAh Black based on the first three specs of the first five spec groups.

Archos Titanium 50. Display diagonal: 5", Display resolution: 960 x 540 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6572. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.2.2. Battery capacity: 2100 mAh. Product color: Black. Weight: 5.64 oz (160 g)

Source Testseek summary Average rating
Reviews
Updated:
2014-09-18 09:15:45
Uk has collected 4 expert reviews for Archos Titanium 50 and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%