location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 5900CP-48XG-4QSFP+ Managed L3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5900CP-48XG-4QSFP+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JG838A show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 5900CP-48XG-4QSFP+ Managed L3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3
  • - Switching capacity: 1280 Gbit/s
  • - Rack mounting Stackable
Guarantee: 1 year, advance replacement, 10 calendar day, phone support, software releases
Long product name HP 5900CP-48XG-4QSFP+ Managed L3 Black :
The short editorial description of HP 5900CP-48XG-4QSFP+ Managed L3 Black

HP FlexFabric 5900CP-48XG-4QSFP+ Switch
More>>>
HP 5900CP-48XG-4QSFP+ Managed L3 Black:
The official marketing text of HP 5900CP-48XG-4QSFP+ Managed L3 Black as supplied by the manufacturer












Short summary description HP 5900CP-48XG-4QSFP+ Managed L3 Black:
This short summary of the HP 5900CP-48XG-4QSFP+ Managed L3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 5900CP-48XG-4QSFP+, Managed, L3, Rack mounting

Long summary description HP 5900CP-48XG-4QSFP+ Managed L3 Black:
This is an auto-generated long summary of HP 5900CP-48XG-4QSFP+ Managed L3 Black based on the first three specs of the first five spec groups.

HP 5900CP-48XG-4QSFP+. Switch type: Managed, Switch layer: L3. Installed SFP+ modules quantity: 48. Switching capacity: 1280 Gbit/s. Rack mounting

Management features
Switch type *
Managed
Switch layer
L3
Ports & interfaces
Installed SFP+ modules quantity *
48
QSFP+ module slots quantity
48
Data transmission
Switching capacity *
1280 Gbit/s
Throughput
952 Mpps
Latency (10 Gbps)
1.5 µs
Packet buffer memory
9 MB
Design
Rack mounting *
Yes
Stackable *
Yes
Design
Product color
Black
Performance
Memory type
SDRAM
Internal memory
2048 MB
Flash memory
512 MB
Power
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Weight & dimensions
Width
17.3" (439.9 mm)
Depth
26" (659.9 mm)
Height
1.72" (43.7 mm)
Weight
28.7 lbs (13 kg)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)