location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M1319f Laser A4 1200 x 1200 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M1319f
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB536A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585419081 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 10:39:55
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Jun 2011
Product end of life date
data sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M1319f Laser A4 1200 x 1200 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 1200 x 1200 DPI
  • - A4 18 ppm
  • - Mono copying Color scanning Color faxing
  • - Internal memory: 32 MB Built-in processor Tensilica 240 MHz
  • - 22 lbs (10 kg)
Guarantee: One-year limitedWarranty standard statement: The only warranties for HP products and services are set forth in the expressstatements accompanying such products and services. Nothing herein should be construed as consituting an additionalHP shall not be liable for technical or editorial error or omissions contained herein.
Long product name HP LaserJet M1319f Laser A4 1200 x 1200 DPI 18 ppm :
The short editorial description of HP LaserJet M1319f Laser A4 1200 x 1200 DPI 18 ppm

HP LaserJet M1319f MFP
More>>>
HP LaserJet M1319f Laser A4 1200 x 1200 DPI 18 ppm:
The official marketing text of HP LaserJet M1319f Laser A4 1200 x 1200 DPI 18 ppm as supplied by the manufacturer

HP makes it easy to get into a multifunction laser printer. Get four valuable office functions in one—faxing, printing, copying and scanning. It's the HP most affordable laser MFP, and it's backed by renowned HP reliability, service and support.

• Save money with a multifunction laser printer with a low purchase price


Boost productivity with the ability to print or copy the first page quickly. Share this multifunction printer with your whole team through reliable network connectivity.

• Typical office print job time to completion can be more than two-times faster with Instant-on Technology1


Every workday brings new challenges—handle them with ease using this multifunction laser printer. Tuck it into any small space and let the multitasking begin. Menus are easy to use, supply management is simple, and automatic features help save time.

• Read and navigate menus easily thanks to the two-line, back-lit control panel


This multifunction laser printer is big on features. Start with all the innovative fax options you could want, then add print, scan and copy capabilities. Send faxes quickly, store and print faxes when you want, even use it to make phone calls.

• Make a phone call with the built-in handset


1Instant-on Technology uses cutting-edge fuser technology to produce the first page faster when a printer is coming out of Powersave mode so your print job is done sooner. An InfoTrends study shows the typical office print job is three to five pages long: http://www.infotrends.com/public/Content/Presentations/officeprinteruse.pdf. Time to completion of a typical office print job tested on HP and select competing products. Actual results may vary.

Short summary description HP LaserJet M1319f Laser A4 1200 x 1200 DPI 18 ppm:
This short summary of the HP LaserJet M1319f Laser A4 1200 x 1200 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M1319f, Laser, 1200 x 1200 DPI, Mono copying, Color scanning, A4, Black, Gray

Long summary description HP LaserJet M1319f Laser A4 1200 x 1200 DPI 18 ppm:
This is an auto-generated long summary of HP LaserJet M1319f Laser A4 1200 x 1200 DPI 18 ppm based on the first three specs of the first five spec groups.

HP LaserJet M1319f. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Product color: Black, Gray

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
8.5 s
Print speed (black, best quality, A4)
18 ppm
Print speed (black, best quality, letter)
< 19 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (letter)
12.6 sec
Maximum number of copies
99 copies
Copy resolution (black graphics)
Up to 600 x 600 dpi
Left metric copy margin
4 mm
Right metric copy margin
4 mm
Top metric copy margin
4 mm
Copier settings
Contrast (lighter/darker), resolution (copy quality), reduce/enlarge, copy collation, number of copies, paper size
Bottom copy margin
4 mm
Copy speed (black, best, letter)
Up to 19 cpm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 15" (216 x 381 mm)
Input color depth
24 bit
Grayscale levels
256
TWAIN version
Version 1.9
Scan input modes
Front control panel copy or fax buttons, scanning via HP LaserJet Scan (Windows), HP Director (Macintosh) or TWAIN-compliant or WIA-compliant software
Scanner features
Colour scan up to 600 dpi optical, 19200 dpi interpolated. TWAIN/WIA scan drivers with image editing. CIS, 600 dpi, 24-bit colour, Sheet-feed ADF only (30-sheets)
Scan speed (black, normal quality)
Up to 4 ppm
Scan speed (color, normal quality)
Up to 2 ppm
Fax
Faxing *
Color faxing
Fax memory
500 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax broadcasting
119 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Digital sender
No
Number of print cartridges *
1
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
260 sheets
Total output capacity *
100 sheets
Input capacity for envelopes (primary tray)
10 sheets
Maximum input capacity for envelopes
Up to 10 envelopes
Standard output capacity for envelopes
10 sheets
Maximum input capacity
260 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Hagaki card
Auto Document Feeder (ADF) media weight
48 to 105
Envelope feeder
No
Recommended media weight
Media input tray, priority slot, output bin: 60 - 163 ; Au-matic Document Feeder (ADF): 60 - 105
Media weight (tray 1)
60 to 163 g/m²
Media handling
Sheetfed
Maximum paper trays
2
Paper handling optional/input
None
Paper handling standard/input
250-sheet input tray, 10-sheet priority slot, 30-sheet Automatic Document Feeder (ADF)
Paper handling standard/output
100-sheet face-down output bin
Paper handling
250-sheet input tray, 10-sheet priority slot, 30-sheet Automatic Document Feeder (ADF), 100-sheet face-down output bin
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Built-in processor
Yes
Processor family
Tensilica
Processor frequency
240 MHz
Minimum system requirements
Microsoft Windows 2000, Server 2003: any Pentium II processor or higher, 64 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port (print driver, scan driver only); Microsoft Windows XP-32 Home, XP-32 Professional: any Pentium II processor (Pentium III or higher recommended), 128 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; Microsoft Windows XP-x64: any Pentium II processor (Pentium III or higher recommended), 128 MB RAM, 250 MB hard disk space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; Windows Vista-32 Home, -32 Professional: 1 GHz processor, 512 MB RAM, check user guide for minimum hard drive space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port; Windows Vista-64: 1 GHz processor, 512 MB RAM, check user guide for minimum hard drive space, SVGA 800 x 600 with 16-bit colour display, Internet Explorer 5.5 or higher (full install), CD-ROM drive, USB port
Design
Product color *
Black, Gray
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
365 W
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows 8, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
0 - 95%
Operating temperature (T-T)
59 - 90.5 °F
Operating altitude (imperial)
10000 ft
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.9" (429 mm)
Depth
10.5" (267 mm)
Height
13.3" (338 mm)
Weight
22 lbs (10 kg)
Packaging data
Package width
23.6" (600 mm)
Package depth
13.1" (333 mm)
Package height
17.3" (440 mm)
Package weight
27.1 lbs (12.3 kg)
Packaging content
Bundled software
Host-based print drivers, TWAIN 1.9 or WIA scanner drivers, scan application, installer/uninstaller, HP MARS/Pony Express usage tracking software, HP Order Reminder, screen fonts, I.R.I.S. Readiris PRO text recognition software (not installed with other software, separate installation required), Mac print drivers and scan drivers. ToolBox and EWS software included. HP LaserJet Scan, HP PC Send/Receive LaserJet Fax, HP Fax Setup Wizard, installer/uninstaller, HP Director (Macintosh)
Logistics data
Pallet weight
863.6 lbs (391.7 kg)
Number of cartons per pallet
6 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
30 pc(s)
Other features
Standard input trays
2
I/O ports
2 x RJ-11
Networking features
No
Dimensions (WxDxH)
16.9 x 10.5 x 13.3" (429 x 267 x 338 mm)
Network ready
No
Power requirements
Input voltage 110 to 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz), 4.5 A; 220 to 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz), 2.3 A
Printer management
HP Toolbox FX, HP Embedded Web Server
Modem type
V.34 fax soft modem (up to 33.6 Kbps) and two RJ-11 ports
Media types supported
Paper (plain, preprinted, prepunched, bond, colour, glossy, letterhead, light, heavy, recycled, rough), envelopes, vellum, transparencies, labels, cardstock Minimum: 148 x 105 mm (A6), Maximum: 215.9 x 355.6 mm (legal)
Minimum system requirements for Macintosh
Mac OS X v10.3, v10.4 and higher; G3, G4, or G5 PowerPC processor; 128 MB RAM; 30 to 50 MB available hard disk space; USB port; CD-ROM drive
Scan file formats
BMP, GIF, PDF, PNG, TIFF
Safety
IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries
Downloadable software
Installer, print drivers, HP Send Fax, HP Scan software, HP Toolbox for Fax management and support, HP Software Update
Functions
Black-and-white printing, black-and-white copying, black-and-white faxing, black-and-white and colour scanning
Handset
Yes
Acoustic power emissions
6.3 B(A) (printing), 6.4 B(A) (copy/scan), 3.1 B(A) (ready)
Compatible operating systems
Microsoft Windows 2000, XP Home, Server 2003; Windows Vista Ready; Mac OS X v10.3, v10.4 or higher; Linux
Multi feed detection
No
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Fax, Scan, No
Copier smart software features
1 to 99 multiple copies, Collation, Reduce/Enlarge from 25 to 400% (with page size presets), Fit to page, 2 or 4 pages to 1 page, Contrast (lighter/darker), Resolution (copy quality)
Custom media sizes
Priority slot and input tray: 76 x 127 to 216 x 356 mm; Automatic Document Feeder (ADF): 105 x 148 to 216 x 381 mm
Duplex print options
Manual (driver support provided)
Size (imperial)
16.9"
Duty cycle letter size (maximum)
8000 pages per month
Media weights by paper path
Media input tray, priority slot, output bin: 60 to 163 g/m²; automatic document feeder (ADF): 60 to 105 g/m²
Pallet dimensions (W x D x H)
47.2 x 39.4 x 92.1" (1200 x 1000 x 2340 mm)
Standard media sizes
Priority slot and input tray: A4, A5, ISO B5, ISO C5, ISO C5/6, ISO C6, ISO DL, 16K, European postcard, J postcard (Hagaki), J double postcard (Oufuku Hagaki); Automatic Document Feeder (ADF): A4, A5
Typefaces
None (Host-based)
Maximum scan area (ADF)
8.5 x 15" (216 x 381 mm)
Print quality (black, best quality)
1200 x 1200 DPI
Print quality (black, normal quality)
1200 DPI
Print margin bottom (A4)
0.157" (4 mm)
Print margin left (A4)
0.157" (4 mm)
Print margin right (A4)
0.157" (4 mm)
Print margin top (A4)
0.157" (4 mm)
Printer smart software features
Manual duplex and booklet printing, N-up printing, Collation, Watermarks, Install printer driver only, Economode for toner savings, accepts a variety of paper sizes and types
Standard output capacity for transparencies
10 sheets
Driver updates
Latest drivers available from http://
Memory upgrade
No
Memory technology
Memory Enhancement technology (MEt)
Control panel
2-line, 16-character display, alphanumeric buttons, menu and cancel controls, fax, copy controls
Upgrade type
Device firmware upgradability via USB direct connection
Auto document feeder: supported media types and capacity
sheets: 30
Maximum scan area (imperial)
8.5"
Package dimensions (W x D x H)
23.63 x 13.12 x 17.33"
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 92.1"
Pallet weight (imperial)
861.7 lbs
Weight (imperial)
22 lbs
Acoustic power emissions (active, print, copy or scan)
64 dB
Acoustic power emissions (ready)
31 dB
Acoustic pressure emissions bystander (active, print, copy or scan)
50 B(A) 50 dB(A)
Acoustic pressure emissions bystander (ready)
16 dB
Auto fax reduction supported
Yes
Copier scaling (Auto Document Feeder)
25 to 400%
Duplex binding
No
First page out (black&white, A4, ready)
8.5 s
First page out (black&white, letter, ready)
8.5 s
First page out (black&white, letter, sleep)
8.5 s
Junk barrier supported
Yes
Maximum scan area (ADF) (imperial)
8.5 x 14"
Media sizes supported (imperial)
Priority slot and input tray: 3 x 5 to 8.5 x 14 in; automatic document feeder (ADF): 5.83 x 4.13 to 8.5 x 14 in
Minimum scan area (Auto Document Feeder)
5.83 x 4.13"
Package weight (imperial)
27 lbs
SureSupply connection type
Direct
SureSupply supported
Yes
Typical electricity consumption (TEC) number
1.662 kWh/Week
UNSPSC-code
43212110
Security management description
None
Package dimensions (WxDxH)
23.6 x 13.1 x 17.3" (600 x 333 x 440 mm)
Media size (tray 1)
A4, A5, B5, C5, C6, DL, 16K, 76 x 127 to 216 x 356 mm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 20:13:53
Uk has collected 5 expert reviews for HP LaserJet M1319f Laser A4 1200 x 1200 DPI 18 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-26 20:13:48
Most multifunction printers stick a flatbed scanner on top of either an inkjet or laser print engine, producing quite bulky, if very useful, office machines. There's another way to go, though, if you have little need for scanning books. An extension of th...
60%
pcadvisor.co.uk
Updated:
2011-09-26 20:13:48
Product Code: CB536A#ABU Despite their unsexy reputation, mono printers remain the best option for many consumers, small offices and home businesses. The compact HP Laserjet M1319f multifunction device is ideal for producing text documents quickly an...
Bottom line Monochrome printers dont get a lot of attention these days, but businesses can still take advantage of their specialised features. If you dont require a printer for colour photo printing, colour copying, or creating brochures with detailed graphics...
80%
expertreviews.co.uk
Updated:
2011-09-26 20:13:53
Unlike other small-office laser MFPs weve seen from HP, the M1319f includes a sheet-feed scanner rather than a flatbed. This has several advantages over HPs equivalent flatbed MFPs such as the LaserJet M1120. The 30-page ADF makes it easy to fax o...
60%
techworld.com
Updated:
2011-09-26 20:13:48
Despite their unsexy reputation, mono printers remain the best option for many consumers, small offices and home businesses. The compact HP Laserjet M1319f multifunction device is ideal for producing text documents quickly and can affordably perform m...
Bottom line Monochrome printers don't get a lot of attention these days, but businesses can still take advantage of their specialised features. If you don't require a printer for colour photo printing, colour copying, or creating brochures with detailed graphics...
0%
macworld.com
Updated:
2011-09-26 20:13:51
by Chris Holt, Macworld.com You won’t see much ink (or toner) spilt over monochrome printers these days, but nevertheless they remain the best option for many small offices and home businesses. Though not as sexy as their color cousins, monochrome prin...
Good Fast; superior-quality black text.
Bad No flatbed scanning; networking available only though OS X printer sharing.
Bottom line Monochrome printers don’t get a lot of attention these days, but businesses can still take advantage of their specialized features. If you don’t require a printer for color photo printing, color copying, or creating brochures with detailed gra...
80%
Country Distributor
United Kingdom 1 distributor(s)