NETGEAR logo

NETGEAR FS524 Unmanaged

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
216877
Info modified on:
21 Oct 2022, 10:14:07
Long product name NETGEAR FS524 Unmanaged:

24 Ports Fast Ethernet (10/100) Rack Mountable Network Switch

NETGEAR FS524 Unmanaged:

- Runs in full-duplex mode, delivering 200 Mbps of network speed on all 24 network ports

- The ports automatically sense the right network speed: 10 or 100 Mbps and duplex mode

- Integrated port LEDs simplify installation and make network monitoring very easy

- Built into sturdy metal cases, the FS524 switch can be mounted in a 19-inch rack

NETGEAR's FS524 Fast Ethernet Switch provides a cost effective way to increase network performance while preserving most of your network investment. The FS524 is ideal for intermixing 10 and 100 Mbps devices. Easy to set up and use, the FS524 begins operating as soon as it is powered up.

Short summary description NETGEAR FS524 Unmanaged:

NETGEAR FS524, Unmanaged, Full duplex

Long summary description NETGEAR FS524 Unmanaged:

NETGEAR FS524. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 4000 entries

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.