location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Electrified BL-FS180B projector lamp 180 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Electrified Check ‘Electrified’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BL-FS180B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BL-FS180B
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Electrified’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Electrified: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2017 03:23:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Electrified BL-FS180B projector lamp 180 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 180 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Optoma
Long product name Electrified BL-FS180B projector lamp 180 W :
The short editorial description of Electrified BL-FS180B projector lamp 180 W

180W, 2000 h, Electrified BL-FS180B E-Series Replacement Lamp
More>>>
Short summary description Electrified BL-FS180B projector lamp 180 W:
This short summary of the Electrified BL-FS180B projector lamp 180 W data-sheet is auto-generated and uses the product title and the first six key specs.

Electrified BL-FS180B, 180 W, 2000 h, Optoma, DS306 DS306I DS309 DS309I DS312 DS315 DX606 DX606V DX606VB DX609 DX609I DX609V DX615 EP620 EP720...

Long summary description Electrified BL-FS180B projector lamp 180 W:
This is an auto-generated long summary of Electrified BL-FS180B projector lamp 180 W based on the first three specs of the first five spec groups.

Electrified BL-FS180B. Bulb power: 180 W, Service life of lamp: 2000 h, Brand compatibility: Optoma, Compatibility: DS306 DS306I DS309 DS309I DS312 DS315 DX606 DX606V DX606VB DX609 DX609I DX609V DX615 EP620 EP720...

Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL252 projector lamp 180 W SHP
(show image)
GL252 GL252 0.00
(excl. VAT)
0 (incl. VAT)