location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 3x500-sheet Paper Feeder & Stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3x500-sheet Paper Feeder & Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1N63A?LA
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: HP warrants to you, the end-user customer, that HP hardware and accessories will be free from defects in materials and workmanship after the date of purchase, for the period specified above. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new.
Long product name HP LaserJet 3x500-sheet Paper Feeder & Stand :
The short editorial description of HP LaserJet 3x500-sheet Paper Feeder & Stand

HP LaserJet 3x500-sheet Paper Feeder and Stand
More>>>
HP LaserJet 3x500-sheet Paper Feeder & Stand:
The official marketing text of HP LaserJet 3x500-sheet Paper Feeder & Stand as supplied by the manufacturer




Short summary description HP LaserJet 3x500-sheet Paper Feeder & Stand:
This short summary of the HP LaserJet 3x500-sheet Paper Feeder & Stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 3x500-sheet Paper Feeder & Stand, Color LaserJet Enterprise flow M880 MFP , Color LaserJet Enterprise M855, 1500 sheets, 27.8" (705 mm), 27.6" (700 mm), 15.3" (389 mm), 78.9 lbs (35.8 kg)

Long summary description HP LaserJet 3x500-sheet Paper Feeder & Stand:
This is an auto-generated long summary of HP LaserJet 3x500-sheet Paper Feeder & Stand based on the first three specs of the first five spec groups.

HP LaserJet 3x500-sheet Paper Feeder & Stand. Compatibility: Color LaserJet Enterprise flow M880 MFP , Color LaserJet Enterprise M855, Maximum input capacity: 1500 sheets. Width: 27.8" (705 mm), Depth: 27.6" (700 mm), Height: 15.3" (389 mm). Package width: 33.7" (856 mm), Package depth: 33" (838 mm), Package height: 26.6" (676 mm). Custom media sizes: A3, A4, A4-R, A5, B5 (JIS), B4 (JIS), RA4, SRA4, 8K (270 x 390), 8K (260 x 368), 8K (7.75 x...

Features
Compatibility *
Color LaserJet Enterprise flow M880 MFP , Color LaserJet Enterprise M855
Maximum input capacity
1500 sheets
Media formats
Letter
Yes
Legal
Yes
Weight & dimensions
Width
27.8" (705 mm)
Depth
27.6" (700 mm)
Weight & dimensions
Height
15.3" (389 mm)
Weight
78.9 lbs (35.8 kg)
Packaging data
Package width
33.7" (856 mm)
Package depth
33" (838 mm)
Package height
26.6" (676 mm)
Package weight
98.5 lbs (44.7 kg)
Other features
Custom media sizes
A3, A4, A4-R, A5, B5 (JIS), B4 (JIS), RA4, SRA4, 8K (270 x 390), 8K (260 x 368), 8K (7.75 x 10.75), 16K (195 x 270), 16K (184 x 260), 16K (7.75 x 10.75), SRA3, RA3