Tripp Lite logo

Tripp Lite DDR1326SD monitor mount / stand 26" Desk Black, Silver

Data-sheet quality:
created/standardized by Icecat
Product views:
128589
Info modified on:
10 Aug 2024, 09:53:26
Guarantee:
5-year limited warranty
Long product name Tripp Lite DDR1326SD monitor mount / stand 26" Desk Black, Silver:

Dual Monitor Mount Stand for 13" to 26" Flat-Screen Displays

Tripp Lite DDR1326SD monitor mount / stand 26" Desk Black, Silver:

The VESA-compliant DDR1326SD Dual Monitor Mount Stand mounts two monitors on a sturdy base, allowing you to free up valuable workspace on your desk, table or workstation. Ideal for home and office, the DDR1326SD fits most flat-panel displays from 13 to 26 inches. Position your monitors with one-touch ease to optimize viewing angle and height to fit your environment and comfort level. A 180° swivel and -15° to +15° tilt capability minimizes glare and provides comfortable viewing from multiple angles. A 360° rotation lets you view your monitors in portrait or landscape orientation. Each mount supports up to 13.6 kgs (30 lbs.) The durable all-metal frame with scratch-resistant powder-coated finish tolerates frequent handling and blends with any décor. Mounting hardware is included. Conforms to VESA-compliant displays with any of the following mounting hole patterns: 75 x 75 mm and 100 x 100 mm.

Mounts 2 Monitors on a Base
● Frees up valuable workspace on your desk, table or workstation
● Fits most flat-panel displays from 13 to 26 in.
● Mounts adjust independently for viewing angle
● Ideal for home and office use

Convenient One-Touch Adjustment
● 180° swivel and -15° to +15° tilt capability provides comfortable viewing
● Full 360° rotation for viewing in portrait or landscape orientation

Durable Metal Construction
● Each mount supports up to 13 kg (30 lb.)
● Scratch-resistant powder-coated finish blends with any décor
● Mounting hardware included

VESA Compliance
● Supports the following VESA mounting hole patterns: 75 x 75 mm and 100 x 100 mm

● Fits most flat-panel displays from 13 to 26 in.
● One-touch adjustment for comfortable viewing
● 5-year warranty
● 180° swivel and -15° to +15° tilt for wide range of motion
● Each mount supports up to 13 kg (30 lb.)

Package Includes

● Adapter bracket assembly
● Pole
● Base
● (2) Decorative covers
● (4) M5 screws
● (4) M4 screws
● (4) D5 washers
● Hex key, 3 mm
● Hex key, 4 mm
● Hex key, 6 mm
● Owner’s manual

Short summary description Tripp Lite DDR1326SD monitor mount / stand 26" Desk Black, Silver:

Tripp Lite DDR1326SD, 30 lbs (13.6 kg), 13", 26", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), Black, Silver

Long summary description Tripp Lite DDR1326SD monitor mount / stand 26" Desk Black, Silver:

Tripp Lite DDR1326SD. Maximum weight capacity: 30 lbs (13.6 kg), Minimum screen size: 13", Maximum screen size: 26", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: -15 - 15°. Product color: Black, Silver

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.